onsemi Zener Diodes MM3Z5V1T1G

Description
Diode Zener 5.1V 5% 200mW SOD-323
Request a Quote Datasheet
Description
Diode Zener 5.1V 5% 200mW SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 6878216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878216
Zener Diodes 6878216
Diode Zener 5.1V 5% 200mW SOD-323

Diode Zener 5.1V 5% 200mW SOD-323

Supplier's Site
Zener Diodes - 1632508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632508
Zener Diodes 1632508
Diode Zener 5.1V 5% 200mW SOD-323

Diode Zener 5.1V 5% 200mW SOD-323

Supplier's Site
Single Zener Diodes - MM3Z5V1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z5V1T1GOSDKR-ND
Single Zener Diodes MM3Z5V1T1GOSDKR-ND
Zener Diode 5.1V 300mW ±6% Surface Mount SOD-323

Zener Diode 5.1V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z5V1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z5V1T1GOSCT-ND
Single Zener Diodes MM3Z5V1T1GOSCT-ND
Zener Diode 5.1V 300mW ±6% Surface Mount SOD-323

Zener Diode 5.1V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z5V1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z5V1T1GOSTR-ND
Single Zener Diodes MM3Z5V1T1GOSTR-ND
Zener Diode 5.1V 300mW ±6% Surface Mount SOD-323

Zener Diode 5.1V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
 - MM3Z5V1T1G - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323 5.1 V

200mW 5% Zener, SOD323 5.1 V

Supplier's Site Datasheet
Singapore, Singapore
5.1V 200mW Zener Diode
287-MM3Z5V1T1G
5.1V 200mW Zener Diode 287-MM3Z5V1T1G
5.1V Zener Diode, 200mW, 6% Tol, SOD-323F Product overview: MM3Z5V1T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z5V1T1G can be used for catalog matching and distributor lookup.

5.1V Zener Diode, 200mW, 6% Tol, SOD-323F Product overview: MM3Z5V1T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z5V1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MM3Z5V1T1G - 059034-MM3Z5V1T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z5V1T1G
059034-MM3Z5V1T1G
Diodes - Zener - Single - MM3Z5V1T1G 059034-MM3Z5V1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 059034-MM3Z5V1T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 059034-MM3Z5V1T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z5V1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z5V1T1G
Discrete Semiconductor Products - Diodes - Zener MM3Z5V1T1G
DIODE ZENER 5.1V 300MW SOD323

DIODE ZENER 5.1V 300MW SOD323

Supplier's Site
Zener Diode, 200Mw, 5.1V, Sod-323; Zener Voltage Nom Onsemi - 67H6879 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 5.1V, Sod-323; Zener Voltage Nom Onsemi
67H6879
Zener Diode, 200Mw, 5.1V, Sod-323; Zener Voltage Nom Onsemi 67H6879
ZENER DIODE, 200mW, 5.1V, SOD-323; Zener Voltage Nom:5.1V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 5.1V, SOD-323; Zener Voltage Nom:5.1V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxT1G Series RoHS Compliant: Yes

Supplier's Site
Diodes >> Zener Diodes - MM3Z5V1T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MM3Z5V1T1G
Diodes >> Zener Diodes MM3Z5V1T1G
±6% Single 4.8V~5.4V 300mW 5.1V SOD-323 Zener Diodes ROHS

±6% Single 4.8V~5.4V 300mW 5.1V SOD-323 Zener Diodes ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z5V1T1G
Zener Diodes MM3Z5V1T1G
Zener Diodes 5.1V 200mW

Zener Diodes 5.1V 200mW

Buy Now Datasheet
Single Zener Diodes - MM3Z5V1T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z5V1T1G
Single Zener Diodes MM3Z5V1T1G
DIODE ZENER 5.1V 300MW SOD323

DIODE ZENER 5.1V 300MW SOD323

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 6878216 MM3Z5V1T1GOSDKR-ND MM3Z5V1T1G 287-MM3Z5V1T1G 059034-MM3Z5V1T1G MM3Z5V1T1G 67H6879 MM3Z5V1T1G MM3Z5V1T1G MM3Z5V1T1G
Product Name Zener Diodes Single Zener Diodes 5.1V 200mW Zener Diode Diodes - Zener - Single - MM3Z5V1T1G Discrete Semiconductor Products - Diodes - Zener Zener Diode, 200Mw, 5.1V, Sod-323; Zener Voltage Nom Onsemi Diodes >> Zener Diodes Zener Diodes Single Zener Diodes
Package SOD-323; Sod-323 SOD-323; SOD-323 2 LEAD Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323 SOD-323; SOD-323-2 SOD-323; SC-76, SOD-323; SC-76
Pin Count 2 2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1221225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C7V5,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - 1N4473 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details