onsemi Zener Diodes MMSZ5255BT1G

Description
Zener Diode 500mW 28V 5% SOD-123
Request a Quote Datasheet
Description
Zener Diode 500mW 28V 5% SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 7930936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7930936
Zener Diodes 7930936
Zener Diode 500mW 28V 5% SOD-123

Zener Diode 500mW 28V 5% SOD-123

Supplier's Site
Zener Diodes - 7930936P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7930936P
Zener Diodes 7930936P
Zener Diode 500mW 28V 5% SOD-123

Zener Diode 500mW 28V 5% SOD-123

Supplier's Site
Zener Diodes - 1632212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632212
Zener Diodes 1632212
Zener Diode 500mW 28V 5% SOD-123

Zener Diode 500mW 28V 5% SOD-123

Supplier's Site
Diodes - Zener - Single - MMSZ5255BT1G - 114908-MMSZ5255BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5255BT1G
114908-MMSZ5255BT1G
Diodes - Zener - Single - MMSZ5255BT1G 114908-MMSZ5255BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 114908-MMSZ5255BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 21V Voltage - Zener (Nom) (Vz): 28V Impedance (Max) (Zzt): 44 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW

Manufacturer: ON Semiconductor
Win Source Part Number: 114908-MMSZ5255BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 21V
Voltage - Zener (Nom) (Vz): 28V
Impedance (Max) (Zzt): 44 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW

Buy Now Datasheet
Singapore, Singapore
28V 500mW Zener Diode
287-MMSZ5255BT1G
28V 500mW Zener Diode 287-MMSZ5255BT1G
28V 500mW Zener Diode, SOD-123, 5% Tol Product overview: MMSZ5255BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5255BT1G can be used for catalog matching and distributor lookup.

28V 500mW Zener Diode, SOD-123, 5% Tol Product overview: MMSZ5255BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5255BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5255BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5255BT1GOSCT-ND
Single Zener Diodes MMSZ5255BT1GOSCT-ND
Zener Diode 28V 500mW ±5% Surface Mount SOD-123

Zener Diode 28V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5255BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5255BT1GOSDKR-ND
Single Zener Diodes MMSZ5255BT1GOSDKR-ND
Zener Diode 28V 500mW ±5% Surface Mount SOD-123

Zener Diode 28V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5255BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5255BT1GOSTR-ND
Single Zener Diodes MMSZ5255BT1GOSTR-ND
Zener Diode 28V 500mW ±5% Surface Mount SOD-123

Zener Diode 28V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Zener Diode, 500Mw, 28V, Sod-123; Zener Voltage Vz Typ Onsemi - 83H7474 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 28V, Sod-123; Zener Voltage Vz Typ Onsemi
83H7474
Zener Diode, 500Mw, 28V, Sod-123; Zener Voltage Vz Typ Onsemi 83H7474
ZENER DIODE, 500mW, 28V, SOD-123; Zener Voltage Vz Typ:28V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 28V, SOD-123; Zener Voltage Vz Typ:28V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ Series RoHS Compliant: Yes

Supplier's Site
Zener Diode, 0.5W, 28V, Sod-123; Zener Voltage Vz Typ Onsemi - 81Y6821 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 28V, Sod-123; Zener Voltage Vz Typ Onsemi
81Y6821
Zener Diode, 0.5W, 28V, Sod-123; Zener Voltage Vz Typ Onsemi 81Y6821
ZENER DIODE, 0.5W, 28V, SOD-123; Zener Voltage Vz Typ:28V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ52xxxT1G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.5W, 28V, SOD-123; Zener Voltage Vz Typ:28V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ52xxxT1G Series; Automotive RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMSZ5255BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5255BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5255BT1G
DIODE ZENER 28V 500MW SOD123

DIODE ZENER 28V 500MW SOD123

Supplier's Site
Diodes >> Zener Diodes - MMSZ5255BT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ5255BT1G
Diodes >> Zener Diodes MMSZ5255BT1G
±5% Single 26.6V~29.4V 500mW 28V SOD-123 Zener Diodes ROHS

±5% Single 26.6V~29.4V 500mW 28V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5255BT1G
Zener Diodes MMSZ5255BT1G
Zener Diodes 28V 500mW

Zener Diodes 28V 500mW

Buy Now Datasheet
Single Zener Diodes - MMSZ5255BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5255BT1G
Single Zener Diodes MMSZ5255BT1G
DIODE ZENER 28V 500MW SOD123

DIODE ZENER 28V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 7930936 7930936P 114908-MMSZ5255BT1G 287-MMSZ5255BT1G MMSZ5255BT1GOSCT-ND 83H7474 MMSZ5255BT1G MMSZ5255BT1G MMSZ5255BT1G MMSZ5255BT1G
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - MMSZ5255BT1G 28V 500mW Zener Diode Single Zener Diodes Zener Diode, 500Mw, 28V, Sod-123; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Zener Diodes Single Zener Diodes
Package SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
Pin Count 2 2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active
VZ 28 volts 28 volts 28 volts 28 volts 28 volts 28 volts
Unlock Full Specs
to access all available technical data