onsemi Schottky Diodes & Rectifiers MBRD1035CTLT4G

Description
Diode Schottky 35V 10A SWITCHMODE DPAK
Request a Quote Datasheet
Description
Diode Schottky 35V 10A SWITCHMODE DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7916062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7916062
Schottky Diodes & Rectifiers 7916062
Diode Schottky 35V 10A SWITCHMODE DPAK

Diode Schottky 35V 10A SWITCHMODE DPAK

Supplier's Site
Schottky Diodes & Rectifiers - 7916062P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7916062P
Schottky Diodes & Rectifiers 7916062P
Diode Schottky 35V 10A SWITCHMODE DPAK

Diode Schottky 35V 10A SWITCHMODE DPAK

Supplier's Site
Schottky Diodes & Rectifiers - 1216423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1216423
Schottky Diodes & Rectifiers 1216423
Diode Schottky 35V 10A SWITCHMODE DPAK

Diode Schottky 35V 10A SWITCHMODE DPAK

Supplier's Site
Diodes, Rectifiers - Arrays - MBRD1035CTLT4G - 022418-MBRD1035CTLT4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRD1035CTLT4G
022418-MBRD1035CTLT4G
Diodes, Rectifiers - Arrays - MBRD1035CTLT4G 022418-MBRD1035CTLT4G
Manufacturer: ON Semiconductor Win Source Part Number: 022418-MBRD1035CTLT4 G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Voltage - Forward (Vf) (Max) @ If: 470mV @ 5A Current - Reverse Leakage @ Vr: 2mA @ 35V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Family Name: MBRD1035CTL Categories: Discrete Semiconductor Products Status: Active Case / Package: DPAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RB088BM-30; RB088BM-30TL; NRVBD1035CTLT4G; Introduction Date: January 15, 1998 ECCN: EAR99 Country of Origin: China, Malaysia, Vietnam, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 022418-MBRD1035CTLT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Voltage - Forward (Vf) (Max) @ If: 470mV @ 5A
Current - Reverse Leakage @ Vr: 2mA @ 35V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Family Name: MBRD1035CTL
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RB088BM-30; RB088BM-30TL; NRVBD1035CTLT4G;
Introduction Date: January 15, 1998
ECCN: EAR99
Country of Origin: China, Malaysia, Vietnam, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Industrial

Buy Now Datasheet
Singapore, Singapore
Schottky 10A 35V DPAK Diode and Rectifier
286-MBRD1035CTLT4G
Schottky 10A 35V DPAK Diode and Rectifier 286-MBRD1035CTLT4G
10A 35V Schottky Rectifier, Common Cathode, DPAK Product overview: MBRD1035CTLT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 35V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 35V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD1035CTLT4G can be used for catalog matching and distributor lookup.

10A 35V Schottky Rectifier, Common Cathode, DPAK Product overview: MBRD1035CTLT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 35V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 35V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD1035CTLT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MBRD1035CTLT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 35V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 35V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - MBRD1035CTLT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 35V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 35V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - MBRD1035CTLT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 35V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 35V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Schottky Rectifier, Common Cathode, 10A, D-Pack; Repetitive Peak Reverse Voltage Onsemi - 88H4668 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode, 10A, D-Pack; Repetitive Peak Reverse Voltage Onsemi
88H4668
Schottky Rectifier, Common Cathode, 10A, D-Pack; Repetitive Peak Reverse Voltage Onsemi 88H4668
SCHOTTKY RECTIFIER, COMMON CATHODE, 10A, D-PACK; Repetitive Peak Reverse Voltage:35V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:560mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE, 10A, D-PACK; Repetitive Peak Reverse Voltage:35V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:560mV RoHS Compliant: Yes

Supplier's Site
Rectifier, Schottky, 10A, 35V, To-252; Repetitive Peak Reverse Voltage Onsemi - 29X6023 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 10A, 35V, To-252; Repetitive Peak Reverse Voltage Onsemi
29X6023
Rectifier, Schottky, 10A, 35V, To-252; Repetitive Peak Reverse Voltage Onsemi 29X6023
RECTIFIER, SCHOTTKY, 10A, 35V, TO-252; Repetitive Peak Reverse Voltage:35V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:560mV RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 10A, 35V, TO-252; Repetitive Peak Reverse Voltage:35V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:560mV RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRD1035CTLT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRD1035CTLT4G
Discrete Semiconductor Products - Diodes - Rectifiers MBRD1035CTLT4G
DIODE ARRAY SCHOTT 35V 10A DPAK

DIODE ARRAY SCHOTT 35V 10A DPAK

Supplier's Site
Diode Arrays - MBRD1035CTLT4G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MBRD1035CTLT4G
Diode Arrays MBRD1035CTLT4G
DIODE ARRAY SCHOTTKY 35V 5A DPAK

DIODE ARRAY SCHOTTKY 35V 5A DPAK

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - MBRD1035CTLT4G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
MBRD1035CTLT4G
Diodes >> Schottky Barrier Diodes (SBD) MBRD1035CTLT4G
35V Dual Common Cathode 470mV@5A 5A TO-252-2(DPAK) Schottky Barrier Diodes (SBD) ROHS

35V Dual Common Cathode 470mV@5A 5A TO-252-2(DPAK) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRD1035CTLT4G
Schottky Diodes & Rectifiers MBRD1035CTLT4G
Schottky Diodes & Rectifiers 10A 35V Low Vf

Schottky Diodes & Rectifiers 10A 35V Low Vf

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers Rectifiers Diode Arrays Schottky Diodes Schottky Diodes
Product Number 7916062 7916062P 022418-MBRD1035CTLT4G 286-MBRD1035CTLT4G MBRD1035CTLT4GOSDKR-ND 88H4668 29X6023 MBRD1035CTLT4G MBRD1035CTLT4G MBRD1035CTLT4G MBRD1035CTLT4G
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Arrays - MBRD1035CTLT4G Schottky 10A 35V DPAK Diode and Rectifier Diode Arrays Schottky Rectifier, Common Cathode, 10A, D-Pack; Repetitive Peak Reverse Voltage Onsemi Rectifier, Schottky, 10A, 35V, To-252; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky Schottky
Package DPAK; Dpak (to-252) TO-252 DPAK; DPAK-3 Tape and Reel DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; TO-252 (DPAK) DPAK; TO-252 (DPAK) DPAK DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK DPAK; DPAK
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data