Manufacturer: Diodes Incorporated
Win Source Part Number: 1078485-MMSZ5263B-7-
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 43V
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 150 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Zener Diode 56V 500mW ±5% Surface Mount SOD-123
Zener Diode 56V 500mW ±5% Surface Mount SOD-123
Zener Diode 56V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 56V 500MW SOD123 Product overview: MMSZ5263B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5263B-7-F can be used for catalog matching and distributor lookup.
DIODE ZENER 56V 500MW SOD123
±5% Single 53.2V~58.8V 500mW 56V SOD-123 Zener Diodes ROHS
Zener Diodes SURF MT ZENER DIODE 500mW,56V
DIODE ZENER 56V 500MW SOD123
ZENER DIODE SOD123 T&R 3K ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1078485-MMSZ5263B-7-F | MMSZ5263B-7FDICT-ND | 287-MMSZ5263B-7-F | MMSZ5263B-7-F | MMSZ5263B-7-F | MMSZ5263B-7-F | MMSZ5263B-7-F | 38AH8843 |
| Product Name | Diodes - Zener - Single - MMSZ5263B-7-F | Single Zener Diodes | 56V 500MW Zener Diode | Single Zener Diodes | Diodes >> Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc. |
| Life Cycle Stage | Active | Active | ||||||
| Package | SOD-123; SOD-123 | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | ||
| VZ | 56 volts | 56 volts | 56 volts | 56 volts | 56 volts | |||
| ZZT | 150 ohms | 150 ohms | 150 ohms | 150 ohms | 150 ohms |