onsemi Zener Diodes MM3Z5V6C

Description
ON Semiconductor, MM3Z5V6C
Request a Quote Datasheet
Description
ON Semiconductor, MM3Z5V6C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 1868887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1868887
Zener Diodes 1868887
ON Semiconductor, MM3Z5V6C

ON Semiconductor, MM3Z5V6C

Supplier's Site
Zener Diodes - 1869181P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869181P
Zener Diodes 1869181P
ON Semiconductor, MM3Z5V6C

ON Semiconductor, MM3Z5V6C

Supplier's Site
Zener Diodes - 1869181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869181
Zener Diodes 1869181
ON Semiconductor, MM3Z5V6C

ON Semiconductor, MM3Z5V6C

Supplier's Site
Singapore, Singapore
5.6V 0.2W Zener Diode
287-MM3Z5V6C
5.6V 0.2W Zener Diode 287-MM3Z5V6C
ZENER DIODE, 5.6V, 5%, 0.2W, UNI Product overview: MM3Z5V6C from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z5V6C can be used for catalog matching and distributor lookup.

ZENER DIODE, 5.6V, 5%, 0.2W, UNI Product overview: MM3Z5V6C from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z5V6C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MM3Z5V6C - 041700-MM3Z5V6C - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z5V6C
041700-MM3Z5V6C
Diodes - Zener - Single - MM3Z5V6C 041700-MM3Z5V6C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 041700-MM3Z5V6C Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 900nA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 37 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): UDZSTE-175.6B; BZT52B5V6S RR; MM3Z5V6C; BZT52B5V6S; Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 041700-MM3Z5V6C
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 900nA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 37 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): UDZSTE-175.6B; BZT52B5V6S RR; MM3Z5V6C; BZT52B5V6S;
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single Zener Diodes - MM3Z5V6CDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z5V6CDKR-ND
Single Zener Diodes MM3Z5V6CDKR-ND
Zener Diode 5.6V 200mW ±5% Surface Mount SOD-323F

Zener Diode 5.6V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z5V6CTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z5V6CTR-ND
Single Zener Diodes MM3Z5V6CTR-ND
Zener Diode 5.6V 200mW ±5% Surface Mount SOD-323F

Zener Diode 5.6V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z5V6CCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z5V6CCT-ND
Single Zener Diodes MM3Z5V6CCT-ND
Zener Diode 5.6V 200mW ±5% Surface Mount SOD-323F

Zener Diode 5.6V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
 - MM3Z5V6C - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323F 5.6 V

200mW 5% Zener, SOD323F 5.6 V

Supplier's Site Datasheet
 - MM3Z5V6C - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323F 5.6 V

200mW 5% Zener, SOD323F 5.6 V

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z5V6C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z5V6C
Discrete Semiconductor Products - Diodes - Zener MM3Z5V6C
DIODE ZENER 5.6V 200MW SOD323F

DIODE ZENER 5.6V 200MW SOD323F

Supplier's Site
Diodes >> Zener Diodes - MM3Z5V6C - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MM3Z5V6C
Diodes >> Zener Diodes MM3Z5V6C
±5% Single 5.32V~5.88V 200mW 5.6V SOD-323F Zener Diodes ROHS

±5% Single 5.32V~5.88V 200mW 5.6V SOD-323F Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - MM3Z5V6C - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z5V6C
Single Zener Diodes MM3Z5V6C
DIODE ZENER 5.6V 200MW SOD323F

DIODE ZENER 5.6V 200MW SOD323F

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z5V6C
Zener Diodes MM3Z5V6C
Zener Diodes Diode Zener 5.6V 200mW 5%

Zener Diodes Diode Zener 5.6V 200mW 5%

Buy Now Datasheet
Zener Diode, 0.2W, 5.6V, Sod-323F; Zener Voltage Nom Onsemi - 31Y2929 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 5.6V, Sod-323F; Zener Voltage Nom Onsemi
31Y2929
Zener Diode, 0.2W, 5.6V, Sod-323F; Zener Voltage Nom Onsemi 31Y2929
ZENER DIODE, 0.2W, 5.6V, SOD-323F; Zener Voltage Nom:5.6V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 0.2W, 5.6V, SOD-323F; Zener Voltage Nom:5.6V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 0.2W, 5.6V, Sod-323F; Zener Voltage Vz Typ Onsemi - 85AC1991 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 5.6V, Sod-323F; Zener Voltage Vz Typ Onsemi
85AC1991
Zener Diode, 0.2W, 5.6V, Sod-323F; Zener Voltage Vz Typ Onsemi 85AC1991
ZENER DIODE, 0.2W, 5.6V, SOD-323F; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 0.2W, 5.6V, SOD-323F; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1868887 1869181P 287-MM3Z5V6C 041700-MM3Z5V6C MM3Z5V6CDKR-ND MM3Z5V6C MM3Z5V6C MM3Z5V6C MM3Z5V6C MM3Z5V6C 31Y2929 85AC1991
Product Name Zener Diodes Zener Diodes 5.6V 0.2W Zener Diode Diodes - Zener - Single - MM3Z5V6C Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Single Zener Diodes Zener Diodes Zener Diode, 0.2W, 5.6V, Sod-323F; Zener Voltage Nom Onsemi Zener Diode, 0.2W, 5.6V, Sod-323F; Zener Voltage Vz Typ Onsemi
Package SOD-323; Sod-323f SOD-323; SOD-323 Bulk SOD-323; SOD-323F SOD-323; SOD-323FL SOD-323; SOD-323F SOD-323 SOD-323; SC-90, SOD-323F SOD-323; SOD-323F-2 SOD-323; SOD-323F SOD-323; SOD-323F
Pin Count 2 2 2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
VZ 5.6 volts 5.6 volts 5.6 volts 5.6 volts 5.6 volts 5.6 volts
ZZT 37 ohms 37 ohms 37 ohms 37 ohms 37 ohms
Unlock Full Specs
to access all available technical data