onsemi Single Zener Diodes MMSZ5252BT1G

Description
Zener Diode 24V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 24V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ5252BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5252BT1GOSCT-ND
Single Zener Diodes MMSZ5252BT1GOSCT-ND
Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5252BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5252BT1GOSDKR-ND
Single Zener Diodes MMSZ5252BT1GOSDKR-ND
Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5252BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5252BT1GOSTR-ND
Single Zener Diodes MMSZ5252BT1GOSTR-ND
Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ5252BT1G - 024063-MMSZ5252BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5252BT1G
024063-MMSZ5252BT1G
Diodes - Zener - Single - MMSZ5252BT1G 024063-MMSZ5252BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 024063-MMSZ5252BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 18V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 33 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 024063-MMSZ5252BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 18V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 33 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Zener Diodes - 5453213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453213
Zener Diodes 5453213
onsemi MMSZ5252BT1G Zener Diode

onsemi MMSZ5252BT1G Zener Diode

Supplier's Site
Corby, Northants, United Kingdom
Zener Diodes
765309
Zener Diodes 765309
onsemi MMSZ5252BT1G Zener Diode

onsemi MMSZ5252BT1G Zener Diode

Supplier's Site
 - MMSZ5252BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Singapore, Singapore
500 mW Zener Diode
287-MMSZ5252BT1G
500 mW Zener Diode 287-MMSZ5252BT1G
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5252BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5252BT1G can be used for catalog matching and distributor lookup.

Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5252BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5252BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5252BT1G
Zener Diodes MMSZ5252BT1G
Zener Diodes 24V 500mW

Zener Diodes 24V 500mW

Buy Now Datasheet
Diodes >> Zener Diodes - MMSZ5252BT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ5252BT1G
Diodes >> Zener Diodes MMSZ5252BT1G
±5% Single 22.8V~25.2V 500mW 24V SOD-123 Zener Diodes ROHS

±5% Single 22.8V~25.2V 500mW 24V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Zener Diode, 500Mw, 24V, Sod-123; Zener Voltage Nom Onsemi - 83H7468 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 24V, Sod-123; Zener Voltage Nom Onsemi
83H7468
Zener Diode, 500Mw, 24V, Sod-123; Zener Voltage Nom Onsemi 83H7468
ZENER DIODE, 500mW, 24V, SOD-123; Zener Voltage Nom:24V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

ZENER DIODE, 500mW, 24V, SOD-123; Zener Voltage Nom:24V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 24V, 0.5W, Full Reel; Zener Voltage Vz Typ Onsemi - 27AC9142 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 24V, 0.5W, Full Reel; Zener Voltage Vz Typ Onsemi
27AC9142
Diode, Zener, 24V, 0.5W, Full Reel; Zener Voltage Vz Typ Onsemi 27AC9142
DIODE, ZENER, 24V, 0.5W, FULL REEL; Zener Voltage Vz Typ:24V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; AutomotiveRoHS Compliant: Yes

DIODE, ZENER, 24V, 0.5W, FULL REEL; Zener Voltage Vz Typ:24V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5252BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5252BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5252BT1G
DIODE ZENER 24V 500MW SOD123

DIODE ZENER 24V 500MW SOD123

Supplier's Site
Single Zener Diodes - MMSZ5252BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5252BT1G
Single Zener Diodes MMSZ5252BT1G
DIODE ZENER 24V 500MW SOD123

DIODE ZENER 24V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5252BT1GOSCT-ND 024063-MMSZ5252BT1G 5453213 765309 MMSZ5252BT1G 287-MMSZ5252BT1G MMSZ5252BT1G MMSZ5252BT1G 83H7468 27AC9142 MMSZ5252BT1G MMSZ5252BT1G
Product Name Single Zener Diodes Diodes - Zener - Single - MMSZ5252BT1G Zener Diodes Zener Diodes 500 mW Zener Diode Zener Diodes Diodes >> Zener Diodes Zener Diode, 500Mw, 24V, Sod-123; Zener Voltage Nom Onsemi Diode, Zener, 24V, 0.5W, Full Reel; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 2 LEAD Tape and Reel SOD-123; SOD-123-2 SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
VZ 24 volts 24 volts 24 volts 24 volts 24 volts 24 volts
ZZT 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data