onsemi Diodes - Zener - Single - MMSZ4689T1G MMSZ4689T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 023983-MMSZ4689T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 3V Voltage - Zener (Nom) (Vz): 5.1V Family Name: MMSZ4689 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ4689E; MMSZ4689ET3G; MMSZ4689T1; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 023983-MMSZ4689T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 3V Voltage - Zener (Nom) (Vz): 5.1V Family Name: MMSZ4689 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ4689E; MMSZ4689ET3G; MMSZ4689T1; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ4689T1G - 023983-MMSZ4689T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4689T1G
023983-MMSZ4689T1G
Diodes - Zener - Single - MMSZ4689T1G 023983-MMSZ4689T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023983-MMSZ4689T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 3V Voltage - Zener (Nom) (Vz): 5.1V Family Name: MMSZ4689 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ4689E; MMSZ4689ET3G; MMSZ4689T1; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 023983-MMSZ4689T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 3V
Voltage - Zener (Nom) (Vz): 5.1V
Family Name: MMSZ4689
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ4689E; MMSZ4689ET3G; MMSZ4689T1;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
 - MMSZ4689T1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 5.1V V(Z), 5%, 0.5W, Silicon, Unidirectional

Zener Diode, 5.1V V(Z), 5%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
Singapore, Singapore
5.1V 500mW Zener Diode
287-MMSZ4689T1G
5.1V 500mW Zener Diode 287-MMSZ4689T1G
5.1V 5% 500mW Zener Diode SOD-123 T/R Product overview: MMSZ4689T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4689T1G can be used for catalog matching and distributor lookup.

5.1V 5% 500mW Zener Diode SOD-123 T/R Product overview: MMSZ4689T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4689T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ4689T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4689T1GOSTR-ND
Single Zener Diodes MMSZ4689T1GOSTR-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4689T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4689T1GOSDKR-ND
Single Zener Diodes MMSZ4689T1GOSDKR-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4689T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4689T1GOSCT-ND
Single Zener Diodes MMSZ4689T1GOSCT-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Zener Diodes - 6878269P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878269P
Zener Diodes 6878269P
Diode Zener 5.1V 5% 500mW SOD-123

Diode Zener 5.1V 5% 500mW SOD-123

Supplier's Site
Zener Diodes - 6878269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878269
Zener Diodes 6878269
Diode Zener 5.1V 5% 500mW SOD-123

Diode Zener 5.1V 5% 500mW SOD-123

Supplier's Site
Zener Diodes - 1787592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1787592
Zener Diodes 1787592
Diode Zener 5.1V 5% 500mW SOD-123

Diode Zener 5.1V 5% 500mW SOD-123

Supplier's Site
Zener Diode, 500Mw, 5.1V, Sod-123; Zener Voltage Nom Onsemi - 83H7397 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 5.1V, Sod-123; Zener Voltage Nom Onsemi
83H7397
Zener Diode, 500Mw, 5.1V, Sod-123; Zener Voltage Nom Onsemi 83H7397
ZENER DIODE, 500mW, 5.1V, SOD-123; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 5.1V, SOD-123; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 5.1V, 0.5W; Zener Voltage Vz Typ Onsemi - 58M9212 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.1V, 0.5W; Zener Voltage Vz Typ Onsemi
58M9212
Diode, Zener, 5.1V, 0.5W; Zener Voltage Vz Typ Onsemi 58M9212
DIODE, ZENER, 5.1V, 0.5W; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 5.1V, 0.5W; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Zener Diodes - MMSZ4689T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ4689T1G
Diodes >> Zener Diodes MMSZ4689T1G
±5% Single 4.85V~5.36V 500mW 5.1V SOD-123 Zener Diodes ROHS

±5% Single 4.85V~5.36V 500mW 5.1V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4689T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4689T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ4689T1G
DIODE ZENER 5.1V 500MW SOD123

DIODE ZENER 5.1V 500MW SOD123

Supplier's Site
Single Zener Diodes - MMSZ4689T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ4689T1G
Single Zener Diodes MMSZ4689T1G
DIODE ZENER 5.1V 500MW SOD123

DIODE ZENER 5.1V 500MW SOD123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4689T1G
Zener Diodes MMSZ4689T1G
Zener Diodes 5.1V 500mW

Zener Diodes 5.1V 500mW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 023983-MMSZ4689T1G MMSZ4689T1G 287-MMSZ4689T1G MMSZ4689T1GOSTR-ND 6878269P 6878269 83H7397 58M9212 MMSZ4689T1G MMSZ4689T1G MMSZ4689T1G MMSZ4689T1G
Product Name Diodes - Zener - Single - MMSZ4689T1G 5.1V 500mW Zener Diode Single Zener Diodes Zener Diodes Zener Diodes Zener Diode, 500Mw, 5.1V, Sod-123; Zener Voltage Nom Onsemi Diode, Zener, 5.1V, 0.5W; Zener Voltage Vz Typ Onsemi Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 SOD-123; SOD-123-CPR Tape and Reel SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts 5.1 volts 5.1 volts
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data