onsemi Single Zener Diodes MM3Z15VT1G

Description
Zener Diode 15V 300mW ±5% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 15V 300mW ±5% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MM3Z15VT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z15VT1GOSTR-ND
Single Zener Diodes MM3Z15VT1GOSTR-ND
Zener Diode 15V 300mW ±5% Surface Mount SOD-323

Zener Diode 15V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z15VT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z15VT1GOSCT-ND
Single Zener Diodes MM3Z15VT1GOSCT-ND
Zener Diode 15V 300mW ±5% Surface Mount SOD-323

Zener Diode 15V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z15VT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z15VT1GOSDKR-ND
Single Zener Diodes MM3Z15VT1GOSDKR-ND
Zener Diode 15V 300mW ±5% Surface Mount SOD-323

Zener Diode 15V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - MM3Z15VT1G - 023509-MM3Z15VT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z15VT1G
023509-MM3Z15VT1G
Diodes - Zener - Single - MM3Z15VT1G 023509-MM3Z15VT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023509-MM3Z15VT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 10.5V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 30 Ohm Family Name: MM3Z15V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): SZMM3Z15VT1G; LUDZS15BT1G; LM3Z15VT1G; UDZS15VBW; Introduction Date: May 17, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 023509-MM3Z15VT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 10.5V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 30 Ohm
Family Name: MM3Z15V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): SZMM3Z15VT1G; LUDZS15BT1G; LM3Z15VT1G; UDZS15VBW;
Introduction Date: May 17, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now Datasheet
Singapore, Singapore
15V 30Ohm 300mW Zener Diode
287-MM3Z15VT1G
15V 30Ohm 300mW Zener Diode 287-MM3Z15VT1G
Zener Diode Single 15V 5% 30Ohm 300mW 2-Pin SOD-323 T/R Product overview: MM3Z15VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 30Ohm, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 30Ohm, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z15VT1G can be used for catalog matching and distributor lookup.

Zener Diode Single 15V 5% 30Ohm 300mW 2-Pin SOD-323 T/R Product overview: MM3Z15VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 30Ohm, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 30Ohm, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z15VT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MM3Z15VT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z15VT1G
Single Zener Diodes MM3Z15VT1G
DIODE ZENER 15V 300MW SOD323

DIODE ZENER 15V 300MW SOD323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z15VT1G
Zener Diodes MM3Z15VT1G
Zener Diodes 15V 300mW

Zener Diodes 15V 300mW

Buy Now Datasheet
Zener Diode, 200Mw, 15V, Sod-323; Zener Voltage Nom Onsemi - 67H6864 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 15V, Sod-323; Zener Voltage Nom Onsemi
67H6864
Zener Diode, 200Mw, 15V, Sod-323; Zener Voltage Nom Onsemi 67H6864
ZENER DIODE, 200mW, 15V, SOD-323; Zener Voltage Nom:15V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z1 Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 15V, SOD-323; Zener Voltage Nom:15V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z1 Series RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 15V, 200Mw, Sod-323-2, Full Reel; Zener Voltage Nom Onsemi - 85W2824 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 15V, 200Mw, Sod-323-2, Full Reel; Zener Voltage Nom Onsemi
85W2824
Diode, Zener, 15V, 200Mw, Sod-323-2, Full Reel; Zener Voltage Nom Onsemi 85W2824
DIODE, ZENER, 15V, 200mW, SOD-323-2, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 15V, 200mW, SOD-323-2, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z15VT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z15VT1G
Discrete Semiconductor Products - Diodes - Zener MM3Z15VT1G
DIODE ZENER 15V 300MW SOD323

DIODE ZENER 15V 300MW SOD323

Supplier's Site
Diodes >> Zener Diodes - MM3Z15VT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MM3Z15VT1G
Diodes >> Zener Diodes MM3Z15VT1G
±5% Single 14.3V~15.8V 300mW 15V SOD-323 Zener Diodes ROHS

±5% Single 14.3V~15.8V 300mW 15V SOD-323 Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z15VT1GOSTR-ND 023509-MM3Z15VT1G 287-MM3Z15VT1G MM3Z15VT1G MM3Z15VT1G 67H6864 MM3Z15VT1G MM3Z15VT1G
Product Name Single Zener Diodes Diodes - Zener - Single - MM3Z15VT1G 15V 30Ohm 300mW Zener Diode Single Zener Diodes Zener Diodes Zener Diode, 200Mw, 15V, Sod-323; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323-2 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323
VZ 15 volts 15 volts 15 volts 15 volts
ZZT 30 ohms 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data