onsemi 3.9V 200mW Zener Diode MM3Z3V9T1G

Description
Zener Diode, 3.9V V(Z), 5.13%, 0.3W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 3.9V V(Z), 5.13%, 0.3W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM3Z3V9T1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 3.9V V(Z), 5.13%, 0.3W, Silicon, Unidirectional

Zener Diode, 3.9V V(Z), 5.13%, 0.3W, Silicon, Unidirectional

Supplier's Site Datasheet
Singapore, Singapore
3.9V 200mW Zener Diode
287-MM3Z3V9T1G
3.9V 200mW Zener Diode 287-MM3Z3V9T1G
3.9V 200mW 5% Zener Diode, SOD-323-2 Product overview: MM3Z3V9T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z3V9T1G can be used for catalog matching and distributor lookup.

3.9V 200mW 5% Zener Diode, SOD-323-2 Product overview: MM3Z3V9T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z3V9T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 8024622P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8024622P
Zener Diodes 8024622P
MM3Z3V9T1G, SOD-323 COPPER PB FREE

MM3Z3V9T1G, SOD-323 COPPER PB FREE

Supplier's Site
Zener Diodes - 8024622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8024622
Zener Diodes 8024622
MM3Z3V9T1G, SOD-323 COPPER PB FREE

MM3Z3V9T1G, SOD-323 COPPER PB FREE

Supplier's Site
Zener Diodes - 1453308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453308
Zener Diodes 1453308
MM3Z3V9T1G, SOD-323 COPPER PB FREE

MM3Z3V9T1G, SOD-323 COPPER PB FREE

Supplier's Site
Single Zener Diodes - MM3Z3V9T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V9T1GOSTR-ND
Single Zener Diodes MM3Z3V9T1GOSTR-ND
Zener Diode 3.9V 300mW ±5% Surface Mount SOD-323

Zener Diode 3.9V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z3V9T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V9T1GOSDKR-ND
Single Zener Diodes MM3Z3V9T1GOSDKR-ND
Zener Diode 3.9V 300mW ±5% Surface Mount SOD-323

Zener Diode 3.9V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z3V9T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V9T1GOSCT-ND
Single Zener Diodes MM3Z3V9T1GOSCT-ND
Zener Diode 3.9V 300mW ±5% Surface Mount SOD-323

Zener Diode 3.9V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - MM3Z3V9T1G - 023537-MM3Z3V9T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z3V9T1G
023537-MM3Z3V9T1G
Diodes - Zener - Single - MM3Z3V9T1G 023537-MM3Z3V9T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023537-MM3Z3V9T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 90 Ohm Family Name: MM3Z3V9 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): SZMM3Z3V9T1G; LM3Z3V9T1G; LM3Z3V9T3G; CMDZ3V9; Introduction Date: May 17, 2000 ECCN: EAR99 Country of Origin: China, Malaysia , United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 023537-MM3Z3V9T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 90 Ohm
Family Name: MM3Z3V9
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): SZMM3Z3V9T1G; LM3Z3V9T1G; LM3Z3V9T3G; CMDZ3V9;
Introduction Date: May 17, 2000
ECCN: EAR99
Country of Origin: China, Malaysia , United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z3V9T1G
Zener Diodes MM3Z3V9T1G
Zener Diodes 3.9V 200mW

Zener Diodes 3.9V 200mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z3V9T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z3V9T1G
Discrete Semiconductor Products - Diodes - Zener MM3Z3V9T1G
DIODE ZENER 3.9V 300MW SOD323

DIODE ZENER 3.9V 300MW SOD323

Supplier's Site
Diodes >> Zener Diodes - MM3Z3V9T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MM3Z3V9T1G
Diodes >> Zener Diodes MM3Z3V9T1G
±5% Single 3.7V~4.1V 300mW 3.9V SOD-323 Zener Diodes ROHS

±5% Single 3.7V~4.1V 300mW 3.9V SOD-323 Zener Diodes ROHS

Supplier's Site Datasheet
Zener Diode, 200Mw, 3.9V, Sod-323; Zener Voltage Vz Typ Onsemi - 67H6874 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 3.9V, Sod-323; Zener Voltage Vz Typ Onsemi
67H6874
Zener Diode, 200Mw, 3.9V, Sod-323; Zener Voltage Vz Typ Onsemi 67H6874
ZENER DIODE, 200mW, 3.9V, SOD-323; Zener Voltage Vz Typ:3.9V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z3 Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 3.9V, SOD-323; Zener Voltage Vz Typ:3.9V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z3 Series RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - MM3Z3V9T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z3V9T1G
Single Zener Diodes MM3Z3V9T1G
DIODE ZENER 3.9V 300MW SOD323

DIODE ZENER 3.9V 300MW SOD323

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z3V9T1G 287-MM3Z3V9T1G 8024622P 8024622 MM3Z3V9T1GOSTR-ND 023537-MM3Z3V9T1G MM3Z3V9T1G MM3Z3V9T1G MM3Z3V9T1G 67H6874 MM3Z3V9T1G
Product Name 3.9V 200mW Zener Diode Zener Diodes Zener Diodes Single Zener Diodes Diodes - Zener - Single - MM3Z3V9T1G Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Zener Diode, 200Mw, 3.9V, Sod-323; Zener Voltage Vz Typ Onsemi Single Zener Diodes
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323-CPR Tape and Reel SOD-323; SOD-323 SOD-323; Sod-323 SOD-323; SOD-323 SOD-323; SOD-323-2 SOD-323; SOD-323 SOD-323 SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VZ 3.9 volts 3.9 volts 3.9 volts 3.9 volts 3.9 volts 3.9 volts
ZZT 90 ohms 90 ohms 90 ohms 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data