Vishay Precision Group 3.3V 100W TVS Protection Diode MSP3V3-M3/89A

Description
3.3V Uni-Dir TVS Diode, 100W, Silicon, 2-Pin Product overview: MSP3V3-M3/89A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 100W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 100W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MSP3V3-M3/89A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V Uni-Dir TVS Diode, 100W, Silicon, 2-Pin Product overview: MSP3V3-M3/89A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 100W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 100W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MSP3V3-M3/89A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 100W TVS Protection Diode - 144-MSP3V3-M3/89A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 100W TVS Protection Diode
144-MSP3V3-M3/89A
3.3V 100W TVS Protection Diode 144-MSP3V3-M3/89A
3.3V Uni-Dir TVS Diode, 100W, Silicon, 2-Pin Product overview: MSP3V3-M3/89A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 100W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 100W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MSP3V3-M3/89A can be used for catalog matching and distributor lookup.

3.3V Uni-Dir TVS Diode, 100W, Silicon, 2-Pin Product overview: MSP3V3-M3/89A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 100W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 100W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MSP3V3-M3/89A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 7103055 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7103055
TVS Diodes 7103055
Diode TVS Uni-Dir 3.3V 100Wn

Diode TVS Uni-Dir 3.3V 100Wn

Supplier's Site
TVS Diodes - 9190240 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9190240
TVS Diodes 9190240
Diode TVS Uni-Dir 3.3V 100Wn

Diode TVS Uni-Dir 3.3V 100Wn

Supplier's Site
TVS Diodes - 7103055P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7103055P
TVS Diodes 7103055P
Diode TVS Uni-Dir 3.3V 100Wn

Diode TVS Uni-Dir 3.3V 100Wn

Supplier's Site
TVS Diodes - MSP3V3-M3/89AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
11.5V Clamp 87A (8/20µs) Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)

11.5V Clamp 87A (8/20µs) Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
TVS Diodes - MSP3V3-M3/89AGITR-ND - DigiKey
Thief River Falls, MN, United States
11.5V Clamp 87A (8/20µs) Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)

11.5V Clamp 87A (8/20µs) Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
TVS Diodes - MSP3V3-M3/89AGICT-ND - DigiKey
Thief River Falls, MN, United States
11.5V Clamp 87A (8/20µs) Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)

11.5V Clamp 87A (8/20µs) Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
TVS Diodes MSP3V3-M3/89A
TVS DIODE 3.3VWM 11.5VC MICROSMP

TVS DIODE 3.3VWM 11.5VC MICROSMP

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - MSP3V3-M3/89A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
MSP3V3-M3/89A
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) MSP3V3-M3/89A
87A@8/20us 150W 11.5V 4.1V 3.3V MicroSMP(DO-219AD) Electrostatic and Surge Protection (TVS/ESD) ROHS

87A@8/20us 150W 11.5V 4.1V 3.3V MicroSMP(DO-219AD) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Diode, Tvs, 1W, 3.3V, Unidirectional, Microsmp-2, Full Reel; Product Range Vishay - 24R6968 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 1W, 3.3V, Unidirectional, Microsmp-2, Full Reel; Product Range Vishay
24R6968
Diode, Tvs, 1W, 3.3V, Unidirectional, Microsmp-2, Full Reel; Product Range Vishay 24R6968
DIODE, TVS, 1W, 3.3V, UNIDIRECTIONAL, MicroSMP-2, FULL REEL; Product Range:TRANSZORB eSMP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:3.3V; Clamping Voltage Max:11.5V; Diode Case Style:MicroSMP; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 1W, 3.3V, UNIDIRECTIONAL, MicroSMP-2, FULL REEL; Product Range:TRANSZORB eSMP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:3.3V; Clamping Voltage Max:11.5V; Diode Case Style:MicroSMP; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Esmp Series, Unidirectional, 3.3 V, Microsmp Rohs Compliant Vishay - 97W2368 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Esmp Series, Unidirectional, 3.3 V, Microsmp Rohs Compliant Vishay
97W2368
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Esmp Series, Unidirectional, 3.3 V, Microsmp Rohs Compliant Vishay 97W2368
Transient Voltage Suppressor, TVS, AEC-Q101 TRANSZORB eSMP Series, Unidirectional, 3.3 V, MicroSMP RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, AEC-Q101 TRANSZORB eSMP Series, Unidirectional, 3.3 V, MicroSMP RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, 1W, 3.3V, Unidirectional, Microsmp-2; Product Range Vishay - 05W6889 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 1W, 3.3V, Unidirectional, Microsmp-2; Product Range Vishay
05W6889
Diode, Tvs, 1W, 3.3V, Unidirectional, Microsmp-2; Product Range Vishay 05W6889
DIODE, TVS, 1W, 3.3V, UNIDIRECTIONAL, MicroSMP-2; Product Range:TRANSZORB eSMP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:3.3V; Clamping Voltage Max:11.5V; Diode Case Style:MicroSMP; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 1W, 3.3V, UNIDIRECTIONAL, MicroSMP-2; Product Range:TRANSZORB eSMP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:3.3V; Clamping Voltage Max:11.5V; Diode Case Style:MicroSMP; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
MSP3V3-M3/89A
TVS Diodes / ESD Suppressors MSP3V3-M3/89A
TVS Diodes / ESD Suppressors 100W 3.3V Unidirect

TVS Diodes / ESD Suppressors 100W 3.3V Unidirect

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MSP3V3-M3/89A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MSP3V3-M3/89A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MSP3V3-M3/89A
TVS DIODE 3.3VWM 11.5VC MICROSMP

TVS DIODE 3.3VWM 11.5VC MICROSMP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-MSP3V3-M3/89A 7103055 7103055P MSP3V3-M3/89AGIDKR-ND MSP3V3-M3/89A MSP3V3-M3/89A 24R6968 MSP3V3-M3/89A MSP3V3-M3/89A
Product Name 3.3V 100W TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Diode, Tvs, 1W, 3.3V, Unidirectional, Microsmp-2, Full Reel; Product Range Vishay TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS RoHS RoHS RoHS
Package smp SMP DO-219AD MicroSMP DO-219AD-2 MicroSMP (DO-219AD)
Pin Count 2 2
Unlock Full Specs
to access all available technical data