DIODE ARR SCHOT 100V 10A TO220-3 Product overview: MBR20100CT-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20100CT-G1 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 121270-MBR20100CT-G1
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 840mV @ 10A
Current - Reverse Leakage @ Vr: 50μA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers HV Power Schottky 100Vrrm 2x10A 0.85V
DIODE ARR SCHOT 100V 10A TO220-3
100V Dual Common Cathode 840mV@10A 10A TO-220-3 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 100V 10A TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 286-MBR20100CT-G1 | MBR20100CT-G1DI-ND | 121270-MBR20100CT-G1 | MBR20100CT-G1 | MBR20100CT-G1 | MBR20100CT-G1 | MBR20100CT-G1 |
| Product Name | 100V 10A TO220 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MBR20100CT-G1 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Diode Arrays |
| Package | Tube | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220-3 | TO-220 | TO-220 | TO-220; TO-220-3 |
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -65 C (-85 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Arrangement | Common Catode | ||||||
| Diode Type | Schottky; Schottky |