Manufacturer: Diodes Incorporated
Win Source Part Number: 1072424-MBR20100CTF-
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 840mV @ 10A
Current - Reverse Leakage @ Vr: 50μA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack
DIODE ARR SCHOTT 100V 10A TO220F Product overview: MBR20100CTF-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20100CTF-G1 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 100V 10A TO220AB
100V Dual Common Cathode 10A 850mV@10A TO-220F-3 Schottky Barrier Diodes (SBD) ROHS
Schottky Diodes & Rectifiers HV Power Schottky 100Vrrm 2x10A 0.85V
DIODE ARR SCHOTT 100V 10A TO220F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1072424-MBR20100CTF-G1 | MBR20100CTF-G1DI-ND | 286-MBR20100CTF-G1 | MBR20100CTF-G1 | MBR20100CTF-G1 | MBR20100CTF-G1 | MBR20100CTF-G1 |
| Product Name | Diodes, Rectifiers - Arrays - MBR20100CTF-G1 | Diode Arrays | 100V 10A Diode and Rectifier | Diode Arrays | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||||||
| Life Cycle Stage | Active | Active | |||||
| VF | 0.8400 volts | 0.8400 volts | 0.8500 volts | 0.8400 volts | |||
| VR | 100 volts | ||||||
| IR | 0.0500 mA |