Manufacturer: ON Semiconductor
Win Source Part Number: 023999-MMSZ4711T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10nA @ 20.4V
Voltage - Zener (Nom) (Vz): 27V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Zener Diode 27V 500mW ±5% Surface Mount SOD-123
Zener Diode 27V 500mW ±5% Surface Mount SOD-123
Zener Diode 27V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 27V 500MW SOD123
ZENER DIODE, 500mW, 27V, SOD-123, FULL REEL; Zener Voltage Nom:27V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes
ZENER DIODE, 500mW, 27V, SOD-123; Zener Voltage Nom:27V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series RoHS Compliant: Yes
±5% Single 25.65V~28.35V 500mW 27V SOD-123 Zener Diodes ROHS
DIODE ZENER 27V 500MW SOD123
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 023999-MMSZ4711T1G | MMSZ4711T1GOSCT-ND | MMSZ4711T1G | 26K4585 | MMSZ4711T1G | MMSZ4711T1G | MMSZ4711T1G |
| Product Name | Diodes - Zener - Single - MMSZ4711T1G | Single Zener Diodes | Single Zener Diodes | Zener Diode, 500Mw, 27V, Sod-123, Full Reel; Zener Voltage Nom Onsemi | Zener Diodes | Diodes >> Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | |||||
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123 | SOD-123; SOD-123 | |
| VZ | 27 volts | 27 volts | 27 volts | 27 volts | |||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts |