Diode Array 1 Pair Common Cathode Schottky 45V Through Hole TO-220-3
DIODE ARR SCHOTT 45V TO220AB
45V Dual Common Cathode 650mV@15A 7.5A TO-220AB Schottky Barrier Diodes (SBD) ROHS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 1655-1030-ND | MBR1545CT | MBR1545CT |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) |
| Arrangement | Common Catode | ||
| Tj | -55 to 150 C (-67 to 302 F) | ||
| Package | TO-220; TO-220-3 | TO-220 | TO-220 |