onsemi 3.3V 200mW Zener Diode MM3Z3V3ST1G

Description
3.3V Zener Diode, 200mW, 3% Tol, SOD-323 Product overview: MM3Z3V3ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z3V3ST1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V Zener Diode, 200mW, 3% Tol, SOD-323 Product overview: MM3Z3V3ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z3V3ST1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 200mW Zener Diode - 287-MM3Z3V3ST1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 200mW Zener Diode
287-MM3Z3V3ST1G
3.3V 200mW Zener Diode 287-MM3Z3V3ST1G
3.3V Zener Diode, 200mW, 3% Tol, SOD-323 Product overview: MM3Z3V3ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z3V3ST1G can be used for catalog matching and distributor lookup.

3.3V Zener Diode, 200mW, 3% Tol, SOD-323 Product overview: MM3Z3V3ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z3V3ST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MM3Z3V3ST1G - Rochester Electronics
Newburyport, MA, United States
Tight Tolerance Zener Diode Tight Tolerance SOD-323

Tight Tolerance Zener Diode Tight Tolerance SOD-323

Supplier's Site Datasheet
Zener Diodes - 1632194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632194
Zener Diodes 1632194
Zener Diode 200mW 3.425V 3% SOD-323

Zener Diode 200mW 3.425V 3% SOD-323

Supplier's Site
Single Zener Diodes - MM3Z3V3ST1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V3ST1GOSDKR-ND
Single Zener Diodes MM3Z3V3ST1GOSDKR-ND
Zener Diode 3.3V 300mW ±3% Surface Mount SOD-323

Zener Diode 3.3V 300mW ±3% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z3V3ST1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V3ST1GOSCT-ND
Single Zener Diodes MM3Z3V3ST1GOSCT-ND
Zener Diode 3.3V 300mW ±3% Surface Mount SOD-323

Zener Diode 3.3V 300mW ±3% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z3V3ST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V3ST1GOSTR-ND
Single Zener Diodes MM3Z3V3ST1GOSTR-ND
Zener Diode 3.3V 300mW ±3% Surface Mount SOD-323

Zener Diode 3.3V 300mW ±3% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - MM3Z3V3ST1G - 106278-MM3Z3V3ST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z3V3ST1G
106278-MM3Z3V3ST1G
Diodes - Zener - Single - MM3Z3V3ST1G 106278-MM3Z3V3ST1G
Manufacturer: ON Semiconductor Win Source Part Number: 106278-MM3Z3V3ST1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 95 Ohm Family Name: MM3Z3V3S Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD-323 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): SZMM3Z3V3ST1G; CMDZ4684; CMDZ3L3 BK; Introduction Date: August 20, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 106278-MM3Z3V3ST1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 95 Ohm
Family Name: MM3Z3V3S
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): SZMM3Z3V3ST1G; CMDZ4684; CMDZ3L3 BK;
Introduction Date: August 20, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z3V3ST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z3V3ST1G
Discrete Semiconductor Products - Diodes - Zener MM3Z3V3ST1G
DIODE ZENER 3.3V 300MW SOD323

DIODE ZENER 3.3V 300MW SOD323

Supplier's Site
Diode, Zener, 3.3V, 0.2W, Sod-323; Zener Voltage Nom Onsemi - 42K1401 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.3V, 0.2W, Sod-323; Zener Voltage Nom Onsemi
42K1401
Diode, Zener, 3.3V, 0.2W, Sod-323; Zener Voltage Nom Onsemi 42K1401
DIODE, ZENER, 3.3V, 0.2W, SOD-323; Zener Voltage Nom:3.3V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z3 Series RoHS Compliant: Yes

DIODE, ZENER, 3.3V, 0.2W, SOD-323; Zener Voltage Nom:3.3V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 200Mw, 3.3V, Sod-323; Zener Voltage Nom Onsemi - 09R9503 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 3.3V, Sod-323; Zener Voltage Nom Onsemi
09R9503
Zener Diode, 200Mw, 3.3V, Sod-323; Zener Voltage Nom Onsemi 09R9503
ZENER DIODE, 200mW, 3.3V, SOD-323; Zener Voltage Nom:3.3V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z3 Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 3.3V, SOD-323; Zener Voltage Nom:3.3V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z3V3ST1G
Zener Diodes MM3Z3V3ST1G
Zener Diodes 3.3V 200mW

Zener Diodes 3.3V 200mW

Buy Now Datasheet
Diodes >> Zener Diodes - MM3Z3V3ST1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MM3Z3V3ST1G
Diodes >> Zener Diodes MM3Z3V3ST1G
±3% Single 3.32V~3.53V 300mW 3.3V SOD-323 Zener Diodes ROHS

±3% Single 3.32V~3.53V 300mW 3.3V SOD-323 Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - MM3Z3V3ST1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z3V3ST1G
Single Zener Diodes MM3Z3V3ST1G
DIODE ZENER 3.3V 300MW SOD323

DIODE ZENER 3.3V 300MW SOD323

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MM3Z3V3ST1G MM3Z3V3ST1G 1632194 MM3Z3V3ST1GOSDKR-ND 106278-MM3Z3V3ST1G MM3Z3V3ST1G 42K1401 MM3Z3V3ST1G MM3Z3V3ST1G MM3Z3V3ST1G
Product Name 3.3V 200mW Zener Diode Zener Diodes Single Zener Diodes Diodes - Zener - Single - MM3Z3V3ST1G Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 3.3V, 0.2W, Sod-323; Zener Voltage Nom Onsemi Zener Diodes Diodes >> Zener Diodes Single Zener Diodes
Package Tape and Reel SOD-323; SOD-323 2 LEAD SOD-323; Sod-323 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323-2 SOD-323 SOD-323; SC-76, SOD-323; SC-76
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
ZZT 95 ohms 95 ohms 95 ohms 95 ohms 95 ohms
PD 200 milliwatts 300 milliwatts 200 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data