Micro Commercial Components Corp. Diode Arrays MBR30300CTH-BP

Description
DIODE ARR SCHOT 300V 30A TO220AB
Request a Quote Datasheet
Description
DIODE ARR SCHOT 300V 30A TO220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 353-MBR30300CTH-BP-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOT 300V 30A TO220AB

DIODE ARR SCHOT 300V 30A TO220AB

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - MBR30300CTH-BP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
MBR30300CTH-BP
Diodes >> Schottky Barrier Diodes (SBD) MBR30300CTH-BP
TO-220AB Schottky Barrier Diodes (SBD) ROHS

TO-220AB Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited
Product Category Diode Arrays Schottky Diodes
Product Number 353-MBR30300CTH-BP-ND MBR30300CTH-BP
Product Name Diode Arrays Diodes >> Schottky Barrier Diodes (SBD)
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS40-06,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
View Details
6 suppliers
Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
MPPC (SiPMs) / MPPC arrays - S13552 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 320 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG982C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0250 mA
View Details