onsemi 5.6V 300mW Zener Diode MM3Z5V6ST1G

Description
5.6V 2% Zener Diode SOD-323 300mW Product overview: MM3Z5V6ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z5V6ST1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.6V 2% Zener Diode SOD-323 300mW Product overview: MM3Z5V6ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z5V6ST1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.6V 300mW Zener Diode
287-MM3Z5V6ST1G
5.6V 300mW Zener Diode 287-MM3Z5V6ST1G
5.6V 2% Zener Diode SOD-323 300mW Product overview: MM3Z5V6ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z5V6ST1G can be used for catalog matching and distributor lookup.

5.6V 2% Zener Diode SOD-323 300mW Product overview: MM3Z5V6ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z5V6ST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MM3Z5V6ST1G - 023549-MM3Z5V6ST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z5V6ST1G
023549-MM3Z5V6ST1G
Diodes - Zener - Single - MM3Z5V6ST1G 023549-MM3Z5V6ST1G
Manufacturer: ON Semiconductor Win Source Part Number: 023549-MM3Z5V6ST1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40 Ohm Family Name: MM3Z5V6S Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD-323 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): MM3Z5V6ST3G; SZMM3Z5V6ST1G; LUDZS5.6BT1G; UDZS5V6BW; Introduction Date: August 20, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 023549-MM3Z5V6ST1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 40 Ohm
Family Name: MM3Z5V6S
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): MM3Z5V6ST3G; SZMM3Z5V6ST1G; LUDZS5.6BT1G; UDZS5V6BW;
Introduction Date: August 20, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MM3Z5V6ST1G - Rochester Electronics
Newburyport, MA, United States
Tight Tolerance Zener Diode Tight Tolerance SOD-323

Tight Tolerance Zener Diode Tight Tolerance SOD-323

Supplier's Site Datasheet
Zener Diodes - 7916107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7916107
Zener Diodes 7916107
Diode Zener 5.6V 2% 200mW SOD323

Diode Zener 5.6V 2% 200mW SOD323

Supplier's Site
Zener Diodes - 1629440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1629440
Zener Diodes 1629440
Diode Zener 5.6V 2% 200mW SOD323

Diode Zener 5.6V 2% 200mW SOD323

Supplier's Site
Single Zener Diodes - MM3Z5V6ST1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z5V6ST1GOSDKR-ND
Single Zener Diodes MM3Z5V6ST1GOSDKR-ND
Zener Diode 5.6V 300mW ±2% Surface Mount SOD-323

Zener Diode 5.6V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z5V6ST1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z5V6ST1GOSCT-ND
Single Zener Diodes MM3Z5V6ST1GOSCT-ND
Zener Diode 5.6V 300mW ±2% Surface Mount SOD-323

Zener Diode 5.6V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z5V6ST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z5V6ST1GOSTR-ND
Single Zener Diodes MM3Z5V6ST1GOSTR-ND
Zener Diode 5.6V 300mW ±2% Surface Mount SOD-323

Zener Diode 5.6V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z5V6ST1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z5V6ST1G
Single Zener Diodes MM3Z5V6ST1G
DIODE ZENER 5.6V 300MW SOD323

DIODE ZENER 5.6V 300MW SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z5V6ST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z5V6ST1G
Discrete Semiconductor Products - Diodes - Zener MM3Z5V6ST1G
DIODE ZENER 5.6V 300MW SOD323

DIODE ZENER 5.6V 300MW SOD323

Supplier's Site
Diodes >> Zener Diodes - MM3Z5V6ST1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MM3Z5V6ST1G
Diodes >> Zener Diodes MM3Z5V6ST1G
±2% 300mW 5.6V SOD-323 Zener Diodes ROHS

±2% 300mW 5.6V SOD-323 Zener Diodes ROHS

Supplier's Site Datasheet
Zener Diode, 200Mw, 5.6V, Sod-323; Zener Voltage Nom Onsemi - 10N9525 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 5.6V, Sod-323; Zener Voltage Nom Onsemi
10N9525
Zener Diode, 200Mw, 5.6V, Sod-323; Zener Voltage Nom Onsemi 10N9525
ZENER DIODE, 200mW, 5.6V, SOD-323; Zener Voltage Nom:5.6V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z to MM5Z Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 5.6V, SOD-323; Zener Voltage Nom:5.6V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z to MM5Z Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 200Mw, 5.6V, Sod-323, Full Reel; Zener Voltage Nom Onsemi - 67H6880 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 5.6V, Sod-323, Full Reel; Zener Voltage Nom Onsemi
67H6880
Zener Diode, 200Mw, 5.6V, Sod-323, Full Reel; Zener Voltage Nom Onsemi 67H6880
ZENER DIODE, 200mW, 5.6V, SOD-323, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z5 Series; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, 200mW, 5.6V, SOD-323, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z5 Series; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Zener Diode, 5.6V, Sod-323; Zener Voltage Vz Typ Onsemi - 95Y0278 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5.6V, Sod-323; Zener Voltage Vz Typ Onsemi
95Y0278
Zener Diode, 5.6V, Sod-323; Zener Voltage Vz Typ Onsemi 95Y0278
ZENER DIODE, 5.6V, SOD-323; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z5 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 5.6V, SOD-323; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z5 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z5V6ST1G
Zener Diodes MM3Z5V6ST1G
Zener Diodes 5.6V 200mW

Zener Diodes 5.6V 200mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics RS Components, Ltd. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MM3Z5V6ST1G 023549-MM3Z5V6ST1G MM3Z5V6ST1G 7916107 MM3Z5V6ST1GOSDKR-ND MM3Z5V6ST1G MM3Z5V6ST1G MM3Z5V6ST1G 10N9525 95Y0278 MM3Z5V6ST1G
Product Name 5.6V 300mW Zener Diode Diodes - Zener - Single - MM3Z5V6ST1G Zener Diodes Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Zener Diode, 200Mw, 5.6V, Sod-323; Zener Voltage Nom Onsemi Zener Diode, 5.6V, Sod-323; Zener Voltage Vz Typ Onsemi Zener Diodes
Package Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323 2 LEAD SOD-323; Sod-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323 SOD-323 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VZ 5.6 volts 5.6 volts 5.6 volts 5.6 volts 5.6 volts 5.6 volts
ZZT 40 ohms 40 ohms 40 ohms 40 ohms 40 ohms
PD 300 milliwatts 300 milliwatts 300 milliwatts 200 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data