onsemi 15V 500mW Zener Diode MM5Z15VT1G

Description
15V Zener Diode 500mW SOD-523 5% Product overview: MM5Z15VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z15VT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15V Zener Diode 500mW SOD-523 5% Product overview: MM5Z15VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z15VT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 500mW Zener Diode
287-MM5Z15VT1G
15V 500mW Zener Diode 287-MM5Z15VT1G
15V Zener Diode 500mW SOD-523 5% Product overview: MM5Z15VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z15VT1G can be used for catalog matching and distributor lookup.

15V Zener Diode 500mW SOD-523 5% Product overview: MM5Z15VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z15VT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MM5Z15VT1G - 023572-MM5Z15VT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z15VT1G
023572-MM5Z15VT1G
Diodes - Zener - Single - MM5Z15VT1G 023572-MM5Z15VT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023572-MM5Z15VT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 10.5V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 30 Ohm Family Name: MM5Z15V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): SZMM5Z15VT1G; CMOZ15L; BZX585-C15/DG,115; Introduction Date: April 02, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 023572-MM5Z15VT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 10.5V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 30 Ohm
Family Name: MM5Z15V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): SZMM5Z15VT1G; CMOZ15L; BZX585-C15/DG,115;
Introduction Date: April 02, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Zener Diodes - MM5Z15VT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z15VT1GOSCT-ND
Single Zener Diodes MM5Z15VT1GOSCT-ND
Zener Diode 15V 500mW ±5% Surface Mount SOD-523

Zener Diode 15V 500mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - MM5Z15VT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z15VT1GOSDKR-ND
Single Zener Diodes MM5Z15VT1GOSDKR-ND
Zener Diode 15V 500mW ±5% Surface Mount SOD-523

Zener Diode 15V 500mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - MM5Z15VT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z15VT1GOSTR-ND
Single Zener Diodes MM5Z15VT1GOSTR-ND
Zener Diode 15V 500mW ±5% Surface Mount SOD-523

Zener Diode 15V 500mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM5Z15VT1G
Zener Diodes MM5Z15VT1G
Zener Diodes 15V 200mW

Zener Diodes 15V 200mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM5Z15VT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z15VT1G
Discrete Semiconductor Products - Diodes - Zener MM5Z15VT1G
DIODE ZENER 15V 500MW SOD523

DIODE ZENER 15V 500MW SOD523

Supplier's Site
Zener Diode, 200Mw, 15V, Sod-523; Diode Case Style Onsemi - 42K1407 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 15V, Sod-523; Diode Case Style Onsemi
42K1407
Zener Diode, 200Mw, 15V, Sod-523; Diode Case Style Onsemi 42K1407
ZENER DIODE, 200mW, 15V, SOD-523; Diode Case Style:SOD-523; Diode Type:Zener; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; No. of Pins:2; Operating Temperature Max:150°C; Operating Temperature Min:-65°C RoHS Compliant: Yes

ZENER DIODE, 200mW, 15V, SOD-523; Diode Case Style:SOD-523; Diode Type:Zener; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; No. of Pins:2; Operating Temperature Max:150°C; Operating Temperature Min:-65°C RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 200Mw, 15V, Sod-523; Zener Voltage Nom Onsemi - 09R9513 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 15V, Sod-523; Zener Voltage Nom Onsemi
09R9513
Zener Diode, 200Mw, 15V, Sod-523; Zener Voltage Nom Onsemi 09R9513
ZENER DIODE, 200mW, 15V, SOD-523; Zener Voltage Nom:15V; Power Dissipation:200mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z1 Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 15V, SOD-523; Zener Voltage Nom:15V; Power Dissipation:200mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z1 Series RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - MM5Z15VT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM5Z15VT1G
Single Zener Diodes MM5Z15VT1G
DIODE ZENER 15V 500MW SOD523

DIODE ZENER 15V 500MW SOD523

Supplier's Site Datasheet
Diodes >> Zener Diodes - MM5Z15VT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MM5Z15VT1G
Diodes >> Zener Diodes MM5Z15VT1G
±5% 500mW 15V SOD-523 Zener Diodes ROHS

±5% 500mW 15V SOD-523 Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MM5Z15VT1G 023572-MM5Z15VT1G MM5Z15VT1GOSCT-ND MM5Z15VT1G MM5Z15VT1G 42K1407 09R9513 MM5Z15VT1G MM5Z15VT1G
Product Name 15V 500mW Zener Diode Diodes - Zener - Single - MM5Z15VT1G Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 200Mw, 15V, Sod-523; Diode Case Style Onsemi Zener Diode, 200Mw, 15V, Sod-523; Zener Voltage Nom Onsemi Single Zener Diodes Diodes >> Zener Diodes
Package Tape and Reel SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 15 volts 15 volts 15 volts 15 volts 15 volts
ZZT 30 ohms 30 ohms 30 ohms 30 ohms 30 ohms
PD 500 milliwatts 200 milliwatts 200 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B13X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 1690788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details