Zener Diode 22V 500mW ±5% Surface Mount SOD-123
Zener Diode 22V 500mW ±5% Surface Mount SOD-123
Zener Diode 22V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 22V 500MW SOD123 Product overview: MMSZ5251B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5251B-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 024060-MMSZ5251B-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 17V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 29 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
DIODE ZENER 22V 500MW SOD123
DIODE ZENER 22V 500MW SOD123
±5% Single 20.9V~23.1V 500mW 22V SOD-123 Zener Diodes ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5251B-FDITR-ND | 287-MMSZ5251B-7-F | 024060-MMSZ5251B-7-F | MMSZ5251B-7-F | MMSZ5251B-7-F | MMSZ5251B-7-F | MMSZ5251B-7-F |
| Product Name | Single Zener Diodes | 22V 500MW Zener Diode | Diodes - Zener - Single - MMSZ5251B-7-F | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diodes >> Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123 | |
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 22 volts | 22 volts | 22 volts | 22 volts | 22 volts |