onsemi Zener Diodes MM3Z3V3T1G

Description
SOD-323 COPPER PB FREE
Request a Quote Datasheet
Description
SOD-323 COPPER PB FREE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 1840979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1840979
Zener Diodes 1840979
SOD-323 COPPER PB FREE

SOD-323 COPPER PB FREE

Supplier's Site
Zener Diodes - 1841319P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1841319P
Zener Diodes 1841319P
SOD-323 COPPER PB FREE

SOD-323 COPPER PB FREE

Supplier's Site
Zener Diodes - 1841319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1841319
Zener Diodes 1841319
SOD-323 COPPER PB FREE

SOD-323 COPPER PB FREE

Supplier's Site
Single Zener Diodes - MM3Z3V3T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V3T1GOSDKR-ND
Single Zener Diodes MM3Z3V3T1GOSDKR-ND
Zener Diode 3.3V 300mW ±6% Surface Mount SOD-323

Zener Diode 3.3V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z3V3T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V3T1GOSCT-ND
Single Zener Diodes MM3Z3V3T1GOSCT-ND
Zener Diode 3.3V 300mW ±6% Surface Mount SOD-323

Zener Diode 3.3V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z3V3T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V3T1GOSTR-ND
Single Zener Diodes MM3Z3V3T1GOSTR-ND
Zener Diode 3.3V 300mW ±6% Surface Mount SOD-323

Zener Diode 3.3V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
 - MM3Z3V3T1G - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323

200mW 5% Zener, SOD323

Supplier's Site Datasheet
Diodes - Zener - Single - MM3Z3V3T1G - 023531-MM3Z3V3T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z3V3T1G
023531-MM3Z3V3T1G
Diodes - Zener - Single - MM3Z3V3T1G 023531-MM3Z3V3T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023531-MM3Z3V3T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 023531-MM3Z3V3T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
3.3V 300mW 95 Ohm Zener Diode
287-MM3Z3V3T1G
3.3V 300mW 95 Ohm Zener Diode 287-MM3Z3V3T1G
3.3V Zener Diode, 300mW, 95 Ohm, SOD-323 Product overview: MM3Z3V3T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 300mW, 95 Ohm. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 300mW, 95 Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z3V3T1G can be used for catalog matching and distributor lookup.

3.3V Zener Diode, 300mW, 95 Ohm, SOD-323 Product overview: MM3Z3V3T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 300mW, 95 Ohm. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 300mW, 95 Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z3V3T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Zener Diodes - MM3Z3V3T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MM3Z3V3T1G
Diodes >> Zener Diodes MM3Z3V3T1G
±6% Single 3.1V~3.5V 300mW 3.3V SOD-323 Zener Diodes ROHS

±6% Single 3.1V~3.5V 300mW 3.3V SOD-323 Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - MM3Z3V3T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z3V3T1G
Single Zener Diodes MM3Z3V3T1G
DIODE ZENER 3.3V 300MW SOD323

DIODE ZENER 3.3V 300MW SOD323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z3V3T1G
Zener Diodes MM3Z3V3T1G
Zener Diodes 3.3V 200mW

Zener Diodes 3.3V 200mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z3V3T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z3V3T1G
Discrete Semiconductor Products - Diodes - Zener MM3Z3V3T1G
DIODE ZENER 3.3V 300MW SOD323

DIODE ZENER 3.3V 300MW SOD323

Supplier's Site
Zener Diode, 200Mw, 3.3V, Sod-323; Zener Voltage Nom Onsemi - 09R9504 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 3.3V, Sod-323; Zener Voltage Nom Onsemi
09R9504
Zener Diode, 200Mw, 3.3V, Sod-323; Zener Voltage Nom Onsemi 09R9504
ZENER DIODE, 200mW, 3.3V, SOD-323; Zener Voltage Nom:3.3V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 3.3V, SOD-323; Zener Voltage Nom:3.3V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxT1G Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1840979 1841319P MM3Z3V3T1GOSDKR-ND MM3Z3V3T1G 023531-MM3Z3V3T1G 287-MM3Z3V3T1G MM3Z3V3T1G MM3Z3V3T1G MM3Z3V3T1G MM3Z3V3T1G 09R9504
Product Name Zener Diodes Zener Diodes Single Zener Diodes Diodes - Zener - Single - MM3Z3V3T1G 3.3V 300mW 95 Ohm Zener Diode Diodes >> Zener Diodes Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 200Mw, 3.3V, Sod-323; Zener Voltage Nom Onsemi
Package SOD-323; Sod-323 SOD-323; SOD-323 SOD-323; SOD-323 2 LEAD SOD-323; SOD-323 Tape and Reel SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323-2 SOD-323; SOD-323 SOD-323; SOD-323
Pin Count 2 2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data