Win Source Part Number: 1367149-MBR30200PT_T
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Mfr: Panjit International Inc.
Package: Tube
Product Status: Active
Package / Case: TO-247-3
Supplier Device Package: TO-247AD (TO-3P)
Base Product Number: MBR30200
Technology: Schottky
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 15 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 50 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Diode Array 1 Pair Common Cathode Schottky 200V 30A Through Hole TO-247-3
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 200V V(RRM), Silicon, TO-247AD, TO-3P, 3 PIN Product overview: MBR30200PT_T0_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR30200PT_T0_00
DIODE ARR SCHOT 200V 30A TO247AD
200V Dual Common Cathode 900mV@15A 30A TO-247AC-3 Schottky Barrier Diodes (SBD) ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diodes | Schottky Diodes |
| Product Number | 1367149-MBR30200PT_T0_00001 | 3757-MBR30200PT_T0_00001-ND | 286-MBR30200PT_T0_00001 | MBR30200PT_T0_00001 | MBR30200PT_T0_00001 | MBR30200PT_T0_00001 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Diode Arrays | Schottky 15A 200V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Diodes >> Schottky Barrier Diodes (SBD) |
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts | ||
| VR | 200 volts | 200 volts | ||||
| IR | 0.0500 mA | 0.0500 mA | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) |