onsemi Single Zener Diodes MM5Z6V2ST1G

Description
Zener Diode 6.2V 500mW ±6% Surface Mount SOD-523
Request a Quote Datasheet
Description
Zener Diode 6.2V 500mW ±6% Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MM5Z6V2ST1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z6V2ST1GOSCT-ND
Single Zener Diodes MM5Z6V2ST1GOSCT-ND
Zener Diode 6.2V 500mW ±6% Surface Mount SOD-523

Zener Diode 6.2V 500mW ±6% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - MM5Z6V2ST1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z6V2ST1GOSDKR-ND
Single Zener Diodes MM5Z6V2ST1GOSDKR-ND
Zener Diode 6.2V 500mW ±6% Surface Mount SOD-523

Zener Diode 6.2V 500mW ±6% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - MM5Z6V2ST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z6V2ST1GOSTR-ND
Single Zener Diodes MM5Z6V2ST1GOSTR-ND
Zener Diode 6.2V 500mW ±6% Surface Mount SOD-523

Zener Diode 6.2V 500mW ±6% Surface Mount SOD-523

Buy Now Datasheet
Diodes - Zener - Single - MM5Z6V2ST1G - 059039-MM5Z6V2ST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z6V2ST1G
059039-MM5Z6V2ST1G
Diodes - Zener - Single - MM5Z6V2ST1G 059039-MM5Z6V2ST1G
Manufacturer: ON Semiconductor Win Source Part Number: 059039-MM5Z6V2ST1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 10 Ohm Family Name: MM5Z6V2S Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): CMOZ6V2; VDZ 6.2B; CMOZ6L2; Introduction Date: April 02, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 059039-MM5Z6V2ST1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 10 Ohm
Family Name: MM5Z6V2S
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): CMOZ6V2; VDZ 6.2B; CMOZ6L2;
Introduction Date: April 02, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diode, 200Mw, 6.2V, Sod-523, Full Reel; Zener Voltage Nom Onsemi - 42K1428 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 6.2V, Sod-523, Full Reel; Zener Voltage Nom Onsemi
42K1428
Zener Diode, 200Mw, 6.2V, Sod-523, Full Reel; Zener Voltage Nom Onsemi 42K1428
ZENER DIODE, 200mW, 6.2V, SOD-523, FULL REEL; Zener Voltage Nom:6.2V; Power Dissipation:200mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z6 Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 6.2V, SOD-523, FULL REEL; Zener Voltage Nom:6.2V; Power Dissipation:200mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z6 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 200Mw, 6.2V, Sod-523; Zener Voltage Nom Onsemi - 09R9523 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 6.2V, Sod-523; Zener Voltage Nom Onsemi
09R9523
Zener Diode, 200Mw, 6.2V, Sod-523; Zener Voltage Nom Onsemi 09R9523
ZENER DIODE, 200mW, 6.2V, SOD-523; Zener Voltage Nom:6.2V; Power Dissipation:200mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z to MM5Z Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 6.2V, SOD-523; Zener Voltage Nom:6.2V; Power Dissipation:200mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z to MM5Z Series RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MM5Z6V2ST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z6V2ST1G
Discrete Semiconductor Products - Diodes - Zener MM5Z6V2ST1G
DIODE ZENER 6.2V 500MW SOD523

DIODE ZENER 6.2V 500MW SOD523

Supplier's Site
Single Zener Diodes - MM5Z6V2ST1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM5Z6V2ST1G
Single Zener Diodes MM5Z6V2ST1G
DIODE ZENER 6.2V 500MW SOD523

DIODE ZENER 6.2V 500MW SOD523

Supplier's Site Datasheet
Diodes >> Zener Diodes - MM5Z6V2ST1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MM5Z6V2ST1G
Diodes >> Zener Diodes MM5Z6V2ST1G
±6% Single 6.06V~6.33V 500mW 6.2V SOD-523 Zener Diodes ROHS

±6% Single 6.06V~6.33V 500mW 6.2V SOD-523 Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM5Z6V2ST1GOSCT-ND 059039-MM5Z6V2ST1G 42K1428 MM5Z6V2ST1G MM5Z6V2ST1G MM5Z6V2ST1G
Product Name Single Zener Diodes Diodes - Zener - Single - MM5Z6V2ST1G Zener Diode, 200Mw, 6.2V, Sod-523, Full Reel; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Diodes >> Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523
VZ 6.2 volts 6.2 volts 6.2 volts 6.2 volts
ZZT 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data