onsemi Single Zener Diodes MMSZ4683T1G

Description
Low Current Zener Diode Voltage Regulator 3.0 V
Request a Quote Datasheet
Description
Low Current Zener Diode Voltage Regulator 3.0 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ4683T1G - Rochester Electronics
Newburyport, MA, United States
Low Current Zener Diode Voltage Regulator 3.0 V

Low Current Zener Diode Voltage Regulator 3.0 V

Supplier's Site Datasheet
Single Zener Diodes - MMSZ4683T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4683T1GOSCT-ND
Single Zener Diodes MMSZ4683T1GOSCT-ND
Zener Diode 3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4683T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4683T1GOSDKR-ND
Single Zener Diodes MMSZ4683T1GOSDKR-ND
Zener Diode 3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4683T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4683T1GOSTR-ND
Single Zener Diodes MMSZ4683T1GOSTR-ND
Zener Diode 3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ4683T1G - 041735-MMSZ4683T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4683T1G
041735-MMSZ4683T1G
Diodes - Zener - Single - MMSZ4683T1G 041735-MMSZ4683T1G
Manufacturer: ON Semiconductor Win Source Part Number: 041735-MMSZ4683T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA Current - Reverse Leakage @ Vr: 800nA @ 1V Voltage - Zener (Nom) (Vz): 3V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW

Manufacturer: ON Semiconductor
Win Source Part Number: 041735-MMSZ4683T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA
Current - Reverse Leakage @ Vr: 800nA @ 1V
Voltage - Zener (Nom) (Vz): 3V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW

Buy Now Datasheet
Singapore, Singapore
3V 500mW Zener Diode
287-MMSZ4683T1G
3V 500mW Zener Diode 287-MMSZ4683T1G
3V Zener Diode, 500mW, SOD-123, 5% Tolerance Product overview: MMSZ4683T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4683T1G can be used for catalog matching and distributor lookup.

3V Zener Diode, 500mW, SOD-123, 5% Tolerance Product overview: MMSZ4683T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4683T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Zener Diodes - MMSZ4683T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ4683T1G
Diodes >> Zener Diodes MMSZ4683T1G
±5% Single 2.85V~3.15V 500mW 3V SOD-123 Zener Diodes ROHS

±5% Single 2.85V~3.15V 500mW 3V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
ZEN SOD123 REG 0.5W 3.0V -LEAD FREE - 70100032 - Allied Electronics, Inc.
Fort Worth, TX, USA
ZEN SOD123 REG 0.5W 3.0V -LEAD FREE
70100032
ZEN SOD123 REG 0.5W 3.0V -LEAD FREE 70100032
ZEN SOD123 REG 0.5W 3.0V -LEAD FREE

ZEN SOD123 REG 0.5W 3.0V -LEAD FREE

Supplier's Site
Single Zener Diodes - MMSZ4683T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ4683T1G
Single Zener Diodes MMSZ4683T1G
DIODE ZENER 3V 500MW SOD123

DIODE ZENER 3V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4683T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4683T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ4683T1G
DIODE ZENER 3V 500MW SOD123

DIODE ZENER 3V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4683T1G
Zener Diodes MMSZ4683T1G
Zener Diodes 3V 500mW

Zener Diodes 3V 500mW

Buy Now Datasheet
Zener Diode, 500Mw, 3V, Sod-123; Zener Voltage Nom Onsemi - 83H7395 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 3V, Sod-123; Zener Voltage Nom Onsemi
83H7395
Zener Diode, 500Mw, 3V, Sod-123; Zener Voltage Nom Onsemi 83H7395
ZENER DIODE, 500mW, 3V, SOD-123; Zener Voltage Nom:3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 3V, SOD-123; Zener Voltage Nom:3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 3V, 0.5W, Sod-123; Zener Voltage Nom Onsemi - 29X6125 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
29X6125
Diode, Zener, 3V, 0.5W, Sod-123; Zener Voltage Nom Onsemi 29X6125
DIODE, ZENER, 3V, 0.5W, SOD-123; Zener Voltage Nom:3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

DIODE, ZENER, 3V, 0.5W, SOD-123; Zener Voltage Nom:3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ4683T1G MMSZ4683T1GOSCT-ND 041735-MMSZ4683T1G 287-MMSZ4683T1G MMSZ4683T1G 70100032 MMSZ4683T1G MMSZ4683T1G MMSZ4683T1G 83H7395
Product Name Single Zener Diodes Diodes - Zener - Single - MMSZ4683T1G 3V 500mW Zener Diode Diodes >> Zener Diodes ZEN SOD123 REG 0.5W 3.0V -LEAD FREE Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 500Mw, 3V, Sod-123; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 Tape and Reel SOD-123 SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to ? C (-67 to ? F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1697178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Discrete Semiconductor Products - Diodes - Zener - BZT52-B12,115 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
Package SOD-123; SOD-123
VZ 12 volts
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details