onsemi Zener Diodes MM3Z10VST1G

Description
Tight Tolerance Zener Diode Tight Tolerance SOD-323
Request a Quote Datasheet
Description
Tight Tolerance Zener Diode Tight Tolerance SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM3Z10VST1G - Rochester Electronics
Newburyport, MA, United States
Tight Tolerance Zener Diode Tight Tolerance SOD-323

Tight Tolerance Zener Diode Tight Tolerance SOD-323

Supplier's Site Datasheet
Zener Diodes - 8024552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8024552
Zener Diodes 8024552
MM3Z10VST1G, SOD-323 COPPER PB FREE

MM3Z10VST1G, SOD-323 COPPER PB FREE

Supplier's Site
Zener Diodes - 1628946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1628946
Zener Diodes 1628946
MM3Z10VST1G, SOD-323 COPPER PB FREE

MM3Z10VST1G, SOD-323 COPPER PB FREE

Supplier's Site
Diodes - Zener - Single - MM3Z10VST1G - 107801-MM3Z10VST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z10VST1G
107801-MM3Z10VST1G
Diodes - Zener - Single - MM3Z10VST1G 107801-MM3Z10VST1G
Manufacturer: ON Semiconductor Win Source Part Number: 107801-MM3Z10VST1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 500nA @ 6V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD-323 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 107801-MM3Z10VST1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 500nA @ 6V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10V 300mW Zener Diode
287-MM3Z10VST1G
10V 300mW Zener Diode 287-MM3Z10VST1G
10V 2% Zener Diode SOD-323 300mW Product overview: MM3Z10VST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z10VST1G can be used for catalog matching and distributor lookup.

10V 2% Zener Diode SOD-323 300mW Product overview: MM3Z10VST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z10VST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MM3Z10VST1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z10VST1GOSDKR-ND
Single Zener Diodes MM3Z10VST1GOSDKR-ND
Zener Diode 10V 300mW ±2% Surface Mount SOD-323

Zener Diode 10V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z10VST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z10VST1GOSTR-ND
Single Zener Diodes MM3Z10VST1GOSTR-ND
Zener Diode 10V 300mW ±2% Surface Mount SOD-323

Zener Diode 10V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z10VST1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z10VST1GOSCT-ND
Single Zener Diodes MM3Z10VST1GOSCT-ND
Zener Diode 10V 300mW ±2% Surface Mount SOD-323

Zener Diode 10V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Diodes >> Zener Diodes - MM3Z10VST1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MM3Z10VST1G
Diodes >> Zener Diodes MM3Z10VST1G
±2% Single 9.8V~10.2V 300mW 10V SOD-323 Zener Diodes ROHS

±2% Single 9.8V~10.2V 300mW 10V SOD-323 Zener Diodes ROHS

Supplier's Site Datasheet
Zener Diode, 200Mw, 10V, Sod-323; Zener Voltage Nom Onsemi - 10N9519 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 10V, Sod-323; Zener Voltage Nom Onsemi
10N9519
Zener Diode, 200Mw, 10V, Sod-323; Zener Voltage Nom Onsemi 10N9519
ZENER DIODE, 200mW, 10V, SOD-323; Zener Voltage Nom:10V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z1 Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 10V, SOD-323; Zener Voltage Nom:10V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z1 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 200Mw, 10V, Sod-323, Full Reel; Zener Voltage Nom Onsemi - 71J6039 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 10V, Sod-323, Full Reel; Zener Voltage Nom Onsemi
71J6039
Zener Diode, 200Mw, 10V, Sod-323, Full Reel; Zener Voltage Nom Onsemi 71J6039
ZENER DIODE, 200mW, 10V, SOD-323, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z1 Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 10V, SOD-323, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z1 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z10VST1G
Zener Diodes MM3Z10VST1G
Zener Diodes ZEN REG 0.2W TR

Zener Diodes ZEN REG 0.2W TR

Buy Now Datasheet
Single Zener Diodes - MM3Z10VST1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z10VST1G
Single Zener Diodes MM3Z10VST1G
DIODE ZENER 10V 300MW SOD323

DIODE ZENER 10V 300MW SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z10VST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z10VST1G
Discrete Semiconductor Products - Diodes - Zener MM3Z10VST1G
DIODE ZENER 10V 300MW SOD323

DIODE ZENER 10V 300MW SOD323

Supplier's Site

Technical Specifications

  Rochester Electronics RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z10VST1G 8024552 107801-MM3Z10VST1G 287-MM3Z10VST1G MM3Z10VST1GOSDKR-ND MM3Z10VST1G 10N9519 MM3Z10VST1G MM3Z10VST1G MM3Z10VST1G
Product Name Zener Diodes Diodes - Zener - Single - MM3Z10VST1G 10V 300mW Zener Diode Single Zener Diodes Diodes >> Zener Diodes Zener Diode, 200Mw, 10V, Sod-323; Zener Voltage Nom Onsemi Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323 2 LEAD SOD-323; Sod-323 SOD-323; SOD-323 Tape and Reel SOD-323 SOD-323; SOD-323 SOD-323; SOD-323-2 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Pin Count 2 2
VZ 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data