DIODE SCHOTTKY 40V 500MA SOD123 Product overview: MBR0540L-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR0540L-TP can be used for catalog matching and distributor lookup.
Diode Schottky 40V 500mA Surface Mount SOD-123
Diode Schottky 40V 500mA Surface Mount SOD-123
Diode Schottky 40V 500mA Surface Mount SOD-123
Manufacturer: Micro Commercial Co
Win Source Part Number: 803247-MBR0540L-TP
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 500mA
Operating Temperature - Junction: -65°C ~ 125°C
Supplier Device Package: SOD-123
Manufacturer Package: SOD-123
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 510mV at 500mA
Current - Reverse Leakage at Vr: 20μA at 40V
Capacitance at Vr, F: 170pF at 0V, 1MHz
Part Number Series: MBR0540
Schottky Diodes & Rectifiers 40Vr 14Vrms 20V 0.5A If 5.5A 170pF
20V 620mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 40V 500MA SOD123
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-MBR0540L-TP | MBR0540L-TPMSCT-ND | 803247-MBR0540L-TP | MBR0540L-TP | MBR0540L-TP | MBR0540L-TP |
| Product Name | Schottky 40V 500MA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MBR0540L-TP | Schottky Diodes & Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOD-123 | SOD-123 |