onsemi 5.1V 500mW Zener Diode MM5Z5V1ST1G

Description
5.1V 500mW Zener Diode, 2% Tol, SOD-523 Product overview: MM5Z5V1ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z5V1ST1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.1V 500mW Zener Diode, 2% Tol, SOD-523 Product overview: MM5Z5V1ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z5V1ST1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.1V 500mW Zener Diode
287-MM5Z5V1ST1G
5.1V 500mW Zener Diode 287-MM5Z5V1ST1G
5.1V 500mW Zener Diode, 2% Tol, SOD-523 Product overview: MM5Z5V1ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z5V1ST1G can be used for catalog matching and distributor lookup.

5.1V 500mW Zener Diode, 2% Tol, SOD-523 Product overview: MM5Z5V1ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z5V1ST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MM5Z5V1ST1G - 129984-MM5Z5V1ST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z5V1ST1G
129984-MM5Z5V1ST1G
Diodes - Zener - Single - MM5Z5V1ST1G 129984-MM5Z5V1ST1G
Manufacturer: ON Semiconductor Win Source Part Number: 129984-MM5Z5V1ST1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 200mW

Manufacturer: ON Semiconductor
Win Source Part Number: 129984-MM5Z5V1ST1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 200mW

Buy Now Datasheet
Single Zener Diodes - MM5Z5V1ST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z5V1ST1GOSTR-ND
Single Zener Diodes MM5Z5V1ST1GOSTR-ND
Zener Diode 5.1V 500mW ±2% Surface Mount SOD-523

Zener Diode 5.1V 500mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - MM5Z5V1ST1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z5V1ST1GOSCT-ND
Single Zener Diodes MM5Z5V1ST1GOSCT-ND
Zener Diode 5.1V 500mW ±2% Surface Mount SOD-523

Zener Diode 5.1V 500mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - MM5Z5V1ST1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z5V1ST1GOSDKR-ND
Single Zener Diodes MM5Z5V1ST1GOSDKR-ND
Zener Diode 5.1V 500mW ±2% Surface Mount SOD-523

Zener Diode 5.1V 500mW ±2% Surface Mount SOD-523

Buy Now Datasheet
 - MM5Z5V1ST1G - Rochester Electronics
Newburyport, MA, United States
500 mW Tight Tolerance Zener Diode Voltage Regulator 5.1 V

500 mW Tight Tolerance Zener Diode Voltage Regulator 5.1 V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM5Z5V1ST1G
Zener Diodes MM5Z5V1ST1G
Zener Diodes 5.1V 200mW

Zener Diodes 5.1V 200mW

Buy Now Datasheet
Zener Diode, 200Mw, 5.1V, Sod-523; Zener Voltage Nom Onsemi - 10N9529 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 5.1V, Sod-523; Zener Voltage Nom Onsemi
10N9529
Zener Diode, 200Mw, 5.1V, Sod-523; Zener Voltage Nom Onsemi 10N9529
ZENER DIODE, 200mW, 5.1V, SOD-523; Zener Voltage Nom:5.1V; Power Dissipation:200mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z5 Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 5.1V, SOD-523; Zener Voltage Nom:5.1V; Power Dissipation:200mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z5 Series RoHS Compliant: Yes

Supplier's Site
Zener Diode, 200Mw, 5.1V, Sod-523, Full Reel; Zener Voltage Nom Onsemi - 42K1424 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 5.1V, Sod-523, Full Reel; Zener Voltage Nom Onsemi
42K1424
Zener Diode, 200Mw, 5.1V, Sod-523, Full Reel; Zener Voltage Nom Onsemi 42K1424
ZENER DIODE, 200mW, 5.1V, SOD-523, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:200mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z5 Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 5.1V, SOD-523, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:200mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z5 Series RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - MM5Z5V1ST1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM5Z5V1ST1G
Single Zener Diodes MM5Z5V1ST1G
DIODE ZENER 5.1V 500MW SOD523

DIODE ZENER 5.1V 500MW SOD523

Supplier's Site Datasheet
Diodes >> Zener Diodes - MM5Z5V1ST1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MM5Z5V1ST1G
Diodes >> Zener Diodes MM5Z5V1ST1G
±2% Single 4.95V~5.2V 500mW 5.1V SOD-523 Zener Diodes ROHS

±2% Single 4.95V~5.2V 500mW 5.1V SOD-523 Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM5Z5V1ST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z5V1ST1G
Discrete Semiconductor Products - Diodes - Zener MM5Z5V1ST1G
DIODE ZENER 5.1V 500MW SOD523

DIODE ZENER 5.1V 500MW SOD523

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MM5Z5V1ST1G 129984-MM5Z5V1ST1G MM5Z5V1ST1GOSTR-ND MM5Z5V1ST1G MM5Z5V1ST1G 10N9529 MM5Z5V1ST1G MM5Z5V1ST1G MM5Z5V1ST1G
Product Name 5.1V 500mW Zener Diode Diodes - Zener - Single - MM5Z5V1ST1G Single Zener Diodes Zener Diodes Zener Diode, 200Mw, 5.1V, Sod-523; Zener Voltage Nom Onsemi Single Zener Diodes Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-523; SOD-523 SOD-523; SOD-523 2 LEAD SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523 SOD-523; SOD-523
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 5.09 volts 5.1 volts 5.1 volts 5.1 volts 5.1 volts
ZZT 60 ohms 60 ohms 60 ohms 60 ohms 60 ohms
PD 500 milliwatts 200 milliwatts 200 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data