onsemi Diodes - Zener - Single - MMSZ5248BT1G MMSZ5248BT1G

Description
Zener Diode 500 mW SOD-123
Request a Quote Datasheet
Description
Zener Diode 500 mW SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ5248BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5248BT1G - 024055-MMSZ5248BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5248BT1G
024055-MMSZ5248BT1G
Diodes - Zener - Single - MMSZ5248BT1G 024055-MMSZ5248BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 024055-MMSZ5248BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 14V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 21 Ohm Family Name: MMSZ5248B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ5248B_R2_00001; MMSZ5248B-TP; MMSZ5248B; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 024055-MMSZ5248BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 14V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 21 Ohm
Family Name: MMSZ5248B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ5248B_R2_00001; MMSZ5248B-TP; MMSZ5248B;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
18V 500mW Zener Diode
287-MMSZ5248BT1G
18V 500mW Zener Diode 287-MMSZ5248BT1G
18V Zener Diode 500mW SOD-123 5% Product overview: MMSZ5248BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5248BT1G can be used for catalog matching and distributor lookup.

18V Zener Diode 500mW SOD-123 5% Product overview: MMSZ5248BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5248BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 5453190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453190
Zener Diodes 5453190
18V Zener diode,MMSZ5248B 500mW

18V Zener diode,MMSZ5248B 500mW

Supplier's Site
Zener Diodes - 5453190P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453190P
Zener Diodes 5453190P
18V Zener diode,MMSZ5248B 500mW

18V Zener diode,MMSZ5248B 500mW

Supplier's Site
Zener Diodes - 1787582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1787582
Zener Diodes 1787582
18V Zener diode,MMSZ5248B 500mW

18V Zener diode,MMSZ5248B 500mW

Supplier's Site
Single Zener Diodes - MMSZ5248BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5248BT1GOSDKR-ND
Single Zener Diodes MMSZ5248BT1GOSDKR-ND
Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5248BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5248BT1GOSTR-ND
Single Zener Diodes MMSZ5248BT1GOSTR-ND
Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5248BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5248BT1GOSCT-ND
Single Zener Diodes MMSZ5248BT1GOSCT-ND
Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes >> Zener Diodes - MMSZ5248BT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ5248BT1G
Diodes >> Zener Diodes MMSZ5248BT1G
±5% Single 17.1V~18.9V 500mW 18V SOD-123 Zener Diodes ROHS

±5% Single 17.1V~18.9V 500mW 18V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Diode, Zener, 18 V, 7 mA, SOD-123 - 70099550 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener, 18 V, 7 mA, SOD-123
70099550
Diode, Zener, 18 V, 7 mA, SOD-123 70099550
Diode, Zener, 18 V, 7 mA, SOD-123

Diode, Zener, 18 V, 7 mA, SOD-123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5248BT1G
Zener Diodes MMSZ5248BT1G
Zener Diodes 18V 500mW

Zener Diodes 18V 500mW

Buy Now Datasheet
Zener Diode, 500Mw, 18V, Sod-123; Zener Voltage Vz Typ Onsemi - 83H7461 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 18V, Sod-123; Zener Voltage Vz Typ Onsemi
83H7461
Zener Diode, 500Mw, 18V, Sod-123; Zener Voltage Vz Typ Onsemi 83H7461
ZENER DIODE, 500mW, 18V, SOD-123; Zener Voltage Vz Typ:18V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ5221BT1 Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 18V, SOD-123; Zener Voltage Vz Typ:18V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ5221BT1 Series RoHS Compliant: Yes

Supplier's Site
Zener Diode, 500Mw, 18V, Sod-123, Full Reel; Zener Voltage Nom Onsemi - 93K6175 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 18V, Sod-123, Full Reel; Zener Voltage Nom Onsemi
93K6175
Zener Diode, 500Mw, 18V, Sod-123, Full Reel; Zener Voltage Nom Onsemi 93K6175
ZENER DIODE, 500mW, 18V, SOD-123, FULL REEL; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 18V, SOD-123, FULL REEL; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 18V, 0.5W; Zener Voltage Vz Typ Onsemi - 58M9234 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 18V, 0.5W; Zener Voltage Vz Typ Onsemi
58M9234
Diode, Zener, 18V, 0.5W; Zener Voltage Vz Typ Onsemi 58M9234
DIODE, ZENER, 18V, 0.5W; Zener Voltage Vz Typ:18V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ5221BT1 Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 18V, 0.5W; Zener Voltage Vz Typ:18V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ5221BT1 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 18V, 0.5W, Full Reel; Zener Voltage Vz Typ Onsemi - 14AC7266 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 18V, 0.5W, Full Reel; Zener Voltage Vz Typ Onsemi
14AC7266
Diode, Zener, 18V, 0.5W, Full Reel; Zener Voltage Vz Typ Onsemi 14AC7266
DIODE, ZENER, 18V, 0.5W, FULL REEL; Zener Voltage Vz Typ:18V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; AutomotiveRoHS Compliant: Yes

DIODE, ZENER, 18V, 0.5W, FULL REEL; Zener Voltage Vz Typ:18V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; AutomotiveRoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - MMSZ5248BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5248BT1G
Single Zener Diodes MMSZ5248BT1G
DIODE ZENER 18V 500MW SOD123

DIODE ZENER 18V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5248BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5248BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5248BT1G
DIODE ZENER 18V 500MW SOD123

DIODE ZENER 18V 500MW SOD123

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5248BT1G 024055-MMSZ5248BT1G 287-MMSZ5248BT1G 5453190 5453190P MMSZ5248BT1GOSDKR-ND MMSZ5248BT1G 70099550 MMSZ5248BT1G 83H7461 93K6175 14AC7266 MMSZ5248BT1G MMSZ5248BT1G
Product Name Diodes - Zener - Single - MMSZ5248BT1G 18V 500mW Zener Diode Zener Diodes Zener Diodes Single Zener Diodes Diodes >> Zener Diodes Diode, Zener, 18 V, 7 mA, SOD-123 Zener Diodes Zener Diode, 500Mw, 18V, Sod-123; Zener Voltage Vz Typ Onsemi Zener Diode, 500Mw, 18V, Sod-123, Full Reel; Zener Voltage Nom Onsemi Diode, Zener, 18V, 0.5W, Full Reel; Zener Voltage Vz Typ Onsemi Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 Tape and Reel SOD-123; Sod-123 SOD-123; SOD-123 SOD-123 SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
VZ 18 volts 18 volts 18 volts 18 volts 18 volts 18 volts 18 volts
ZZT 21 ohms 21 ohms 21 ohms 21 ohms 21 ohms
Unlock Full Specs
to access all available technical data