Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123
±5% Single 500mW 2.7V SOD-123 Zener Diodes ROHS
DIODE ZENER 2.7V 500MW SOD123
| DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5223B-TPMSCT-ND | MMSZ5223B-TP | MMSZ5223B-TP | MMSZ5223B-TP |
| Product Name | Single Zener Diodes | Zener Diodes | Diodes >> Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | SOD-123; SOD-123-2 | SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | |||
| VZ | 2.7 volts | 2.7 volts |