Manufacturer: ON Semiconductor
Win Source Part Number: 097603-MMSZ4703T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 12.1V
Voltage - Zener (Nom) (Vz): 16V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Zener Diode 16V 500mW ±5% Surface Mount SOD-123
Zener Diode 16V 500mW ±5% Surface Mount SOD-123
Zener Diode 16V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 16V 500MW SOD123
DIODE ZENER 16V 500MW SOD123
±5% Single 15.2V~16.8V 500mW 16V SOD-123 Zener Diodes ROHS
ZENER DIODE, 500MW, 16V, SOD-123; Zener Voltage Vz Typ:16V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 097603-MMSZ4703T1G | MMSZ4703T1GOSCT-ND | MMSZ4703T1G | MMSZ4703T1G | MMSZ4703T1G | 80Y9460 |
| Product Name | Diodes - Zener - Single - MMSZ4703T1G | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Diodes >> Zener Diodes | Zener Diode, 500Mw, 16V, Sod-123; Zener Voltage Vz Typ Onsemi |
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123 | SOD-123; SOD-123 | |
| VZ | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts | |
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts |