2xCommon Anode Zeners 5.6V,MMBZ5V6ALT1G
2xCommon Anode Zeners 5.6V,MMBZ5V6ALT1G
8V Clamp 3A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
8V Clamp 3A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
8V Clamp 3A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
TVS DIODE 3VWM 8VC SOT23-3
TVS DIODE 3VWM 8VC SOT23-3
24W 8V 5.32V 3V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE ARRAY, 40W, 5.6V, SOT-23; Product Range:MMBZ Series; TVS Polarity:Unidirectio
ZENER TVS, DUAL COMMON ANODE, SOT-23, FULL REEL; Product Range:MMBZ52xxBLT1G Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, MMBZ Series, Unidirectional, 3 V, SOT-23, 3, 5.32 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Zener Diodes | Diodes |
| Product Number | 463802P | 1245333 | MMBZ5V6ALT1GOSCT-ND | MMBZ5V6ALT1G | MMBZ5V6ALT1G | MMBZ5V6ALT1G | 98H0768 | 67R1349 | 58M9166 |
| Product Name | TVS Diodes | TVS Diodes | Zener Diode Arrays | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Tvs Diode Array, 40W, 5.6V, Sot-23; Product Range Onsemi | Zener Tvs, Dual Common Anode, Sot-23, Full Reel; Product Range Onsemi | Transient Voltage Suppressor, Tvs, Mmbz Series, Unidirectional, 3 V, Sot-23, 3, 5.32 V Rohs Compliant Onsemi |
| Arrangement | Common Anode | Common Anode | |||||||
| Diode Type | Zener; Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Package | SOT23; SOT-23 | SOT23; Sot-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | SOT23 | SOT23; SOT-23 | SOT23; SOT-23 | |
| Pin Count | 3 | 3 | 3 | 3 |