onsemi 100V 200mA Diode and Rectifier MMDL914T1G

Description
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMDL914T1G - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon

Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon

Supplier's Site Datasheet
Singapore, Singapore
100V 200mA Diode and Rectifier
280-MMDL914T1G
100V 200mA Diode and Rectifier 280-MMDL914T1G
Rectifier Diode, 100V, 200mA, 4ns, SOD-323 Product overview: MMDL914T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMDL914T1G can be used for catalog matching and distributor lookup.

Rectifier Diode, 100V, 200mA, 4ns, SOD-323 Product overview: MMDL914T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMDL914T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MMDL914T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMDL914T1GOSCT-ND
Single Diodes MMDL914T1GOSCT-ND
Diode Standard 100V 200mA (DC) Surface Mount SOD-323

Diode Standard 100V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - MMDL914T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMDL914T1GOSTR-ND
Single Diodes MMDL914T1GOSTR-ND
Diode Standard 100V 200mA (DC) Surface Mount SOD-323

Diode Standard 100V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - MMDL914T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMDL914T1GOSDKR-ND
Single Diodes MMDL914T1GOSDKR-ND
Diode Standard 100V 200mA (DC) Surface Mount SOD-323

Diode Standard 100V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Diodes, Rectifiers - Single - MMDL914T1G - 023906-MMDL914T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MMDL914T1G
023906-MMDL914T1G
Diodes, Rectifiers - Single - MMDL914T1G 023906-MMDL914T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023906-MMDL914T1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Application Field: Used in Automation & Process Control

Manufacturer: ON Semiconductor
Win Source Part Number: 023906-MMDL914T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automation & Process Control

Buy Now Datasheet
Switching Diodes - 1841296P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1841296P
Switching Diodes 1841296P
onsemi MMDL914T1G Switching Diode

onsemi MMDL914T1G Switching Diode

Supplier's Site
Switching Diodes - 1841296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1841296
Switching Diodes 1841296
onsemi MMDL914T1G Switching Diode

onsemi MMDL914T1G Switching Diode

Supplier's Site
Switching Diodes - 1841012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1841012
Switching Diodes 1841012
onsemi MMDL914T1G Switching Diode

onsemi MMDL914T1G Switching Diode

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MMDL914T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMDL914T1G
Discrete Semiconductor Products - Diodes - Rectifiers MMDL914T1G
DIODE GEN PURP 100V 200MA SOD323

DIODE GEN PURP 100V 200MA SOD323

Supplier's Site
Switching Diode, 200Ma 100V Sod-323; Diode Configuration Onsemi - 88H4861 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 200Ma 100V Sod-323; Diode Configuration Onsemi
88H4861
Switching Diode, 200Ma 100V Sod-323; Diode Configuration Onsemi 88H4861
SWITCHING DIODE, 200mA 100V SOD-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA; No. of Pins:2Pins RoHS Compliant: Yes

SWITCHING DIODE, 200mA 100V SOD-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Switching Diode, 200Ma 100V Sod-323, Full Reel; Diode Configuration Onsemi - 10M6610 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 200Ma 100V Sod-323, Full Reel; Diode Configuration Onsemi
10M6610
Switching Diode, 200Ma 100V Sod-323, Full Reel; Diode Configuration Onsemi 10M6610
SWITCHING DIODE, 200mA 100V SOD-323, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes

SWITCHING DIODE, 200mA 100V SOD-323, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Sw, Ssd, 100V, 0.2A, Sod323; Diode Configuration Onsemi - 99Y8219 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Sw, Ssd, 100V, 0.2A, Sod323; Diode Configuration Onsemi
99Y8219
Diode, Sw, Ssd, 100V, 0.2A, Sod323; Diode Configuration Onsemi 99Y8219
DIODE, SW, SSD, 100V, 0.2A, SOD323; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SW, SSD, 100V, 0.2A, SOD323; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site
Diodes >> Switching Diode - MMDL914T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
MMDL914T1G
Diodes >> Switching Diode MMDL914T1G
100V 200mW Single 1V@10mA 4ns 200mA SOD-323 Switching Diode ROHS

100V 200mW Single 1V@10mA 4ns 200mA SOD-323 Switching Diode ROHS

Supplier's Site Datasheet
Single Diodes - MMDL914T1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MMDL914T1G
Single Diodes MMDL914T1G
DIODE GEN PURP 100V 200MA SOD323

DIODE GEN PURP 100V 200MA SOD323

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Diodes Diodes Diodes Rectifiers Diodes Diodes Diodes General Purpose Diodes
Product Number MMDL914T1G 280-MMDL914T1G MMDL914T1GOSCT-ND 023906-MMDL914T1G 1841296P MMDL914T1G 88H4861 99Y8219 MMDL914T1G MMDL914T1G
Product Name 100V 200mA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MMDL914T1G Switching Diodes Discrete Semiconductor Products - Diodes - Rectifiers Switching Diode, 200Ma 100V Sod-323; Diode Configuration Onsemi Diode, Sw, Ssd, 100V, 0.2A, Sod323; Diode Configuration Onsemi Diodes >> Switching Diode Single Diodes
Package SOD-323; SOD-323-CPR Tape and Reel SOD-323 SC-76; SOD-323; SC-76, SOD-323
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IO 0.2000 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data