onsemi Diodes - Zener - Single - MMSZ4681T1G MMSZ4681T1G

Description
Low Current Zener Diode Voltage Regulator 2.4 V
Request a Quote Datasheet
Description
Low Current Zener Diode Voltage Regulator 2.4 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ4681T1G - Rochester Electronics
Newburyport, MA, United States
Low Current Zener Diode Voltage Regulator 2.4 V

Low Current Zener Diode Voltage Regulator 2.4 V

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ4681T1G - 023978-MMSZ4681T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4681T1G
023978-MMSZ4681T1G
Diodes - Zener - Single - MMSZ4681T1G 023978-MMSZ4681T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023978-MMSZ4681T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 2.4V Family Name: MMSZ4681 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BZT52C2V4-G RBG; BZT52B2V4-G-N0 RBG; BZT52B2V4-G RBG; BZT52B2V4-G RHG; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China , Malaysia , United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 023978-MMSZ4681T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 1V
Voltage - Zener (Nom) (Vz): 2.4V
Family Name: MMSZ4681
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BZT52C2V4-G RBG; BZT52B2V4-G-N0 RBG; BZT52B2V4-G RBG; BZT52B2V4-G RHG;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China , Malaysia , United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial

Buy Now Datasheet
Single Zener Diodes - MMSZ4681T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4681T1GOSTR-ND
Single Zener Diodes MMSZ4681T1GOSTR-ND
Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4681T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4681T1GOSCT-ND
Single Zener Diodes MMSZ4681T1GOSCT-ND
Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4681T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4681T1GOSDKR-ND
Single Zener Diodes MMSZ4681T1GOSDKR-ND
Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Zener Diodes - 7916182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7916182
Zener Diodes 7916182
Zener Diode 2.4V 5% 500mW SOD123

Zener Diode 2.4V 5% 500mW SOD123

Supplier's Site
Zener Diodes - 7916182P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7916182P
Zener Diodes 7916182P
Zener Diode 2.4V 5% 500mW SOD123

Zener Diode 2.4V 5% 500mW SOD123

Supplier's Site
Zener Diodes - 1453394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453394
Zener Diodes 1453394
Zener Diode 2.4V 5% 500mW SOD123

Zener Diode 2.4V 5% 500mW SOD123

Supplier's Site
Singapore, Singapore
Automotive 2.4V 500mW Zener Diode
287-MMSZ4681T1G
Automotive 2.4V 500mW Zener Diode 287-MMSZ4681T1G
Zener Diode Single 2.4V 5% 500mW Automotive 2-Pin SOD-123 T/R Product overview: MMSZ4681T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 2.4V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 2.4V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4681T1G can be used for catalog matching and distributor lookup.

Zener Diode Single 2.4V 5% 500mW Automotive 2-Pin SOD-123 T/R Product overview: MMSZ4681T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 2.4V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 2.4V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4681T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ4681T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ4681T1G
Single Zener Diodes MMSZ4681T1G
DIODE ZENER 2.4V 500MW SOD123

DIODE ZENER 2.4V 500MW SOD123

Supplier's Site Datasheet
Diodes >> Zener Diodes - MMSZ4681T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ4681T1G
Diodes >> Zener Diodes MMSZ4681T1G
±5% 500mW 2.4V SOD-123 Zener Diodes ROHS

±5% 500mW 2.4V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4681T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4681T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ4681T1G
DIODE ZENER 2.4V 500MW SOD123

DIODE ZENER 2.4V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4681T1G
Zener Diodes MMSZ4681T1G
Zener Diodes 2.4V 500mW

Zener Diodes 2.4V 500mW

Buy Now Datasheet
Zener Diode, 500Mw, 2.4V, Sod-123; Zener Voltage Nom Onsemi - 45J1576 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 2.4V, Sod-123; Zener Voltage Nom Onsemi
45J1576
Zener Diode, 500Mw, 2.4V, Sod-123; Zener Voltage Nom Onsemi 45J1576
ZENER DIODE, 500mW, 2.4V, SOD-123; Zener Voltage Nom:2.4V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 2.4V, SOD-123; Zener Voltage Nom:2.4V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ4681T1G 023978-MMSZ4681T1G MMSZ4681T1GOSTR-ND 7916182 7916182P 287-MMSZ4681T1G MMSZ4681T1G MMSZ4681T1G MMSZ4681T1G MMSZ4681T1G 45J1576
Product Name Diodes - Zener - Single - MMSZ4681T1G Single Zener Diodes Zener Diodes Zener Diodes Automotive 2.4V 500mW Zener Diode Single Zener Diodes Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 500Mw, 2.4V, Sod-123; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VZ 2.4 volts 2.4 volts 2.4 volts 2.4 volts 2.4 volts
Unlock Full Specs
to access all available technical data