VAST STOCK CO., LIMITED Datasheets for Microcontrollers (MCU)

Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more

Page: 1 10 15 16 17 18 19 20 21 22 23 24 25 26 27 30 40 50 60 70 80 84
Product Name Notes
16-bit Microcontrollers - MCU 16-BIT GENERAL MCU M16C(CAN)
16-bit Microcontrollers - MCU 16-BIT GENERAL MCU
16-bit Microcontrollers - MCU M16C26B 3/5V 48+4KB -20~85 48LQFP
16-bit Microcontrollers - MCU M16C28 48/4 64QFP 2.7-5.5V -40/85
16-bit Microcontrollers - MCU M16C30P 96K/5K 100pin -20/85C
16-bit Microcontrollers - MCU M16C62P FL 256K/20K 128P6Q -20+85C 10k
16-bit Microcontrollers - MCU M16C62P FL 384/31 100QFP 2.7-5.5V -20/85
16-bit Microcontrollers - MCU M16C62P FL 384/31 100QFP 2.7-5.5V -40/85
16-bit Microcontrollers - MCU M16C6N4 256kB, 10kB QFP100 20MHz
16-bit Microcontrollers - MCU M3062LFGPGP#U3C
16-bit Microcontrollers - MCU M32C87 F 512K/31K 144QFP 3-5.5V -20/85C
16-bit Microcontrollers - MCU MCU 3/5V 0K I-temp Pb-free 100-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 0K I-temp Pb-free 100-QFP
16-bit Microcontrollers - MCU MCU 3/5V 0K Pb-free 100-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 0K Pb-free 100-QFP
16-bit Microcontrollers - MCU MCU 3/5V 128K I-temp Pb-free 100-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 128K I-temp Pb-free 100-QFP
16-bit Microcontrollers - MCU MCU 3/5V 128K I-temp Pb-free 64-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 128K I-temp Pb-free 80-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 128K Pb-free 100-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 128K Pb-free 100-QFP
16-bit Microcontrollers - MCU MCU 3/5V 128K Pb-free 64-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 128K Pb-free 80-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 128K Pb-free 80-QFP
16-bit Microcontrollers - MCU MCU 3/5V 128K T-temp Pb-free 80-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 128K,PB-Free 100-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 128KPb-free 80-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 192K I-temp Pb-free 100-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 192K I-temp Pb-free 100-QFP
16-bit Microcontrollers - MCU MCU 3/5V 24K I-temp Pb-free 48-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 24K Pb-free 48-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 256K I-temp Pb-free 100-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 256K I-temp Pb-free 100-QFP
16-bit Microcontrollers - MCU MCU 3/5V 256K I-temp Pb-free 128-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 256K Pb-free 100-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 256K Pb-free 100-QFP
16-bit Microcontrollers - MCU MCU 3/5V 256K Pb-free 128-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 320K I-temp Pb-free 144-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 320K I-temp,PB-Free 100-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 320K Pb-free 100-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 320K Pb-free 100-QFP
16-bit Microcontrollers - MCU MCU 3/5V 384K I temp Pb-free 100-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 384K I-temp Pb-free 100-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 384K I-temp Pb-free 100-QFP
16-bit Microcontrollers - MCU MCU 3/5V 384K I-temp Pb-free 128-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 384K I-temp Pb-free 144-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 384K I-temp,PB-Free 100-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 384K Pb-free 100-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 384K Pb-free 100-QFP
16-bit Microcontrollers - MCU MCU 3/5V 384K Pb-free 128-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 384K Pb-free 144-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 48K I-temp Pb-free 48-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 48K I-temp Pb-free 80-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 48K Pb-free 48-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 48K Pb-free 64-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 512K 100-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 512K I-temp Pb-free 100 QFP
16-bit Microcontrollers - MCU MCU 3/5V 512K I-Temp Pb-free 100-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 512K I-temp Pb-free 100-QFP
16-bit Microcontrollers - MCU MCU 3/5V 512K I-temp Pb-free 128-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 512K I-temp Pb-free 144-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 512K I-temp,PB-Free 100-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 512K I-temp,PB-Free 100-QFP
16-bit Microcontrollers - MCU MCU 3/5V 512K I-temp,PB-Free 144-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 512K Pb-free 100-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 512K Pb-free 100-QFP
16-bit Microcontrollers - MCU MCU 3/5V 512K Pb-free 128-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 512K Pb-free 144-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 64K I-temp Pb-free 100-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 64K I-temp Pb-free 48-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 64K Pb-free 100-QFP
16-bit Microcontrollers - MCU MCU 3/5V 64K Pb-free 42-SSOP
16-bit Microcontrollers - MCU MCU 3/5V 64K Pb-free 48-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 64K Pb-free 64-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 64K Pb-free 80-QFP
16-bit Microcontrollers - MCU MCU 3/5V 64K T-temp Pb-free 48-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 768K Pb-free 100-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 96K I temp Pb-free 85-TFLGA
16-bit Microcontrollers - MCU MCU 3/5V 96K I-temp Pb-free 64-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 96K I-temp Pb-free 80-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 96K Pb-free 64-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 96K Pb-free 80-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 96K T-temp Pb-free 80-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 96K T-temp
16-bit Microcontrollers - MCU MCU 3V 96K I-temp Pb-free 64-LQFP
16-bit Microcontrollers - MCU MCU 5V 384K I-temp Pb-free 100-LQFP
16-bit Microcontrollers - MCU MCU 5V 512K I-temp Pb-Free 100-LQFP
32-bit Microcontrollers - MCU Quark SE C1000 MCU BGA Package
ARM Microcontrollers - MCU 128kB Flash ARM Cortex-M0+ based
ARM Microcontrollers - MCU 128kB flash, 8kB SRAM, LQFP48 package
ARM Microcontrollers - MCU 16kB flash, 4kB SRAM, HVQFN24 package
ARM Microcontrollers - MCU 16kB flash, 6kB SRAM
ARM Microcontrollers - MCU 256kB Flash ARM Cortex-M0+ based
ARM Microcontrollers - MCU 256kB flash, 64kB SRAM, no CAN, LQFP100 package
ARM Microcontrollers - MCU 32-bit ARM Cortex M0+ MCU
ARM Microcontrollers - MCU 32-bit ARM Cortex-M0 32kB flash 8kB SRAM
ARM Microcontrollers - MCU 32-bit ARM Cortex-M0 64kB flash 8kB SRAM
ARM Microcontrollers - MCU 32-bit ARM Cortex-M0+ microcontroller; up to 32 KB flash and 4 KB SRAM; 12-bit ADC
ARM Microcontrollers - MCU 32-bit ARM Cortex-M0+
ARM Microcontrollers - MCU 32-bit ARM Cortex-M3 flashless MCU with security features; 200 kB SRAM; Ethernet, two HS USB, EMC
ARM Microcontrollers - MCU 32-bit ARM Cortex-M3 flashless MCU with security features; 200 kB SRAM; Ethernet, two HS USB, LCD, EMC
ARM Microcontrollers - MCU 32-bit ARM Cortex-M3 MCU; 1 MB flash and 136 kB SRAM; Ethernet, two High-speed USB, EMC, AES engine
ARM Microcontrollers - MCU 32-bit ARM Cortex-M3 MCU; 1 MB flash and 136 kB SRAM; Ethernet, two High-speed USB, LCD, EMC, AES engine
ARM Microcontrollers - MCU 32-bit ARM Cortex-M3 Microcontroller Unit
ARM Microcontrollers - MCU 32-bit ARM Cortex-M33, QDDKEY/PUF
ARM Microcontrollers - MCU 32-bit ARM Cortex-M4 + 2 x M0 MCU; 282 kB SRAM; Ethernet; two HS USBs; 80 Msps 12-bit ADC; configurable peripherals, AES
ARM Microcontrollers - MCU 32-bit ARM Cortex-M4 282 kB SRAM
ARM Microcontrollers - MCU 32-bit ARM Cortex-M4 MCU
ARM Microcontrollers - MCU 32-bit ARM Cortex-M4/M0 flashless MCU with security features; 200 kB SRAM; USB
ARM Microcontrollers - MCU 32-bit ARM Cortex-M4/M0 flashless MCU with security features; 264 kB SRAM; Ethernet; two HS USBs; LCD
ARM Microcontrollers - MCU 32-bit ARM Cortex-M4/M0 MCU; 1 MB flash and 136 kB SRAM; Ethernet, 2 x USB, EMC, AES engine
ARM Microcontrollers - MCU 32-bit ARM Cortex-M4/M0 MCU; 1 MB flash and 136 kB SRAM; Ethernet, 2 x USB, LCD, EMC, AES engine
ARM Microcontrollers - MCU 32-bit ARM Cortex-M4/M0 MCU; up to 1 MB flash and 136 kB SRAM; Ethernet, two High-speed USB, LCD, EMC
ARM Microcontrollers - MCU 32-bit ARM Cortex-M4/M0 MCU
ARM Microcontrollers - MCU 32-bit ARM Cortex-M4
ARM Microcontrollers - MCU 32-bit ARM CortexM0+ Microcontroller
ARM Microcontrollers - MCU 32b ARM Cortex-M4 MCU
ARM Microcontrollers - MCU 32B CORTEX-M0 128KB FL/8KB SRAM
ARM Microcontrollers - MCU 32bit ARM Cortex-M0 MCU
ARM Microcontrollers - MCU 32bit ARM Cortex-M0+ microcontroller
ARM Microcontrollers - MCU 32bit ARM Cortex-M4F M0+ MCU
ARM Microcontrollers - MCU 32bit ARM Cortex-M4F MCU
ARM Microcontrollers - MCU 32BIT ARM M4 256LBGA
ARM Microcontrollers - MCU 32kB flash, 6kB SRAM, HVQFN32 package
ARM Microcontrollers - MCU 32kB flash, 8kB SRAM, HVQFN32 package
ARM Microcontrollers - MCU 32kB flash, 8kB SRAM
ARM Microcontrollers - MCU 512kB flash, 64kB SRAM Ethernet USB
ARM Microcontrollers - MCU 512kB flash, 64kB SRAM, Ethernet, USB, TFBGA100 package
ARM Microcontrollers - MCU 64kB flash, 12kB SRAM, HVQFN32 package
ARM Microcontrollers - MCU 64kB flash, 8kB SRAM, TFBGA48 package
ARM Microcontrollers - MCU 64kB flash, 8kB SRAM
ARM Microcontrollers - MCU 8kB Flash 2kB SRAM 4 KB SRAM
ARM Microcontrollers - MCU ARM Cortex M3
ARM Microcontrollers - MCU ARM Cortex M4/M0
ARM Microcontrollers - MCU ARM Cortex-M0+ 32bit MCU
ARM Microcontrollers - MCU ARM CORTEX-M3(IND) MICROCONTROLLER
ARM Microcontrollers - MCU Arm Cortex-M4 Microcontroller Unit
ARM Microcontrollers - MCU ARM Cortex-M4, Bosch CAN FD NonAuto
ARM Microcontrollers - MCU ARM Cortex-M4,CAN FD NonAuto
ARM Microcontrollers - MCU ARM Cortex-M4,Quiddikey, CAN FD
ARM Microcontrollers - MCU Cortex-M0 16KB 2KB I2c, SPI, 13 GPIO
ARM Microcontrollers - MCU Cortex-M0 16KB 2KB I2c, SPI, 16 GPIO
ARM Microcontrollers - MCU Cortex-M0 16KB 2KB I2c, SPI, 17 GPIO
ARM Microcontrollers - MCU Cortex-M0 32KB 4KB 2 I2c, SPI, 17 GPIO
ARM Microcontrollers - MCU Cortex-M0 32KB 4KB 2 I2c, SPI, 20 GPIO
ARM Microcontrollers - MCU Cortex-M0 32KB 4KB 2 I2c, SPI, 21 GPIO
ARM Microcontrollers - MCU Cortex-M0 32KB 4KB 2 I2c, SPI, 30 GPIO
ARM Microcontrollers - MCU CortexM0 32bit 16KB
ARM Microcontrollers - MCU CortexM0 32bit 24KB
ARM Microcontrollers - MCU CortexM0 32bit 32KB
ARM Microcontrollers - MCU Dual-core Cortex-M4/M0, 264 kB SRAM, 2 HS USB with on-chip PHY, Ethernet, CAN, AES, SPIFI, SGPIO, SCT
ARM Microcontrollers - MCU High Efficiency Arm Cortex -M33-based Microcontroller
ARM Microcontrollers - MCU High Performance 32-bit Microcontroller (MCU) based on ARM Cortex-M4/M0 Cores
ARM Microcontrollers - MCU High Performance 32-bit Microcontroller based on ARM Cortex-M3
ARM Microcontrollers - MCU High Performance 32-bit Microcontroller based on ARM Cortex-M4/M0
ARM Microcontrollers - MCU IC ARM CORTEX MCU 64K
ARM Microcontrollers - MCU IC ARM CORTEX MCU
ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 128K, Ind Temp
ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 256K, Ind Temp
ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 64K, Ext Temp
ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 96K Ind Temp
ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 96K, Ind Temp
ARM Microcontrollers - MCU LM3S6611
ARM Microcontrollers - MCU LM3S6618
ARM Microcontrollers - MCU LM3S6911
ARM Microcontrollers - MCU LM3S6918
ARM Microcontrollers - MCU LM3S8971
ARM Microcontrollers - MCU Low Cost 32-bit Microcontroller based on ARM Cortex-M0+
ARM Microcontrollers - MCU Low Power 32-bit Microcontroller based on ARM Cortex-M4
ARM Microcontrollers - MCU Low Power 32-bit Microcontroller based on ARM® Cortex®-M4
ARM Microcontrollers - MCU LPC11E37HFBD64/4QL
ARM Microcontrollers - MCU LPC11U37HFBD64/4QL
ARM Microcontrollers - MCU LPC540xx
ARM Microcontrollers - MCU LPC541xx MCU
ARM Microcontrollers - MCU LPC546xx 220 MHz ARM Cortex-M4 core
ARM Microcontrollers - MCU LPC8N04 NFC 32KB/8KB
ARM Microcontrollers - MCU Mid-range 32-bit Microcontroller (MCU) based on ARM Cortex-M4 Core
ARM Microcontrollers - MCU Motion Control 32-bit Microcontroller based on ARM Cortex-M3
ARM Microcontrollers - MCU Power-Efficient Microcontrollers (MCUs) with Advanced Peripherals Based on Arm Cortex -M4 Core and Security
ARM Microcontrollers - MCU Power-Efficient Microcontrollers (MCUs) With Advanced Peripherals Based on ARM Cortex-M4 Core
ARM Microcontrollers - MCU Scalable Entry Level 32-bit Microcontroller (MCU) based on ARM Cortex-M0+/M0 Cores
ARM Microcontrollers - MCU Scalable Entry Level Microcontroller based on ARM Cortex-M0+/M0
ARM Microcontrollers - MCU Scalable Mainstream 32-bit Microcontroller (MCU) based on ARM Cortex-M3 Core
ARM Microcontrollers - MCU Scalable Mainstream 32-bit Microcontroller based on ARM Cortex-M3
ARM Microcontrollers - MCU STELLARIS ARM 818
ARM Microcontrollers - MCU STELLARIS ARM S817
ARM Microcontrollers - MCU Stellaris Cortex M-3 10/100 MAC PHY
ARM Microcontrollers - MCU Stellaris Cortex-M3 10/100 MAC PHY CAN
ARM Microcontrollers - MCU Stellaris Cortex-M3 10/100 MAC PHY
ARM Microcontrollers - MCU Stellaris LM3S Microcontroller 100-LQFP -40 to 85
ARM Microcontrollers - MCU Stellaris Micro controller

<< Prev Next >>