ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 768KB FLASH 144LQFP Product overview: LPC1815JBD144E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1815JBD144E can be used for catalog matching and distributor lookup.
Win Source Part Number: 1382530-LPC1815JBD14
Category: Integrated Circuits (ICs)>Embedded>Micro
Series: LPC18xx
Core Processor: ARM® Cortex®-M3
Speed: 180MHz
Package: Tray
Standard Package: 60 pcs
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I²C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I²S, Motor Control PWM, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
EEPROM Size: 16K x 8
RAM Size: 136K x 8
Data Converters: A/D 8x10b; D/A 1x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 66 pct.
Voltage - Supply (Vcc/Vdd): 2.2V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP
Base Product Number: LPC1815
Moisture Sensitivity Level (MSL): 3 (168 Hours)
ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 768KB FLASH 144LQFP
ARM Microcontrollers - MCU 32-bit ARM Cortex-M3 Microcontroller Unit
IC MCU 32BIT 768KB FLASH 144LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LPC1815JBD144E-ND | 685-LPC1815JBD144E | 1382530-LPC1815JBD144E | LPC1815JBD144E | LPC1815JBD144E | LPC1815JBD144E | LPC1815JBD144E | LPC1815JBD144E |
| Product Name | Microcontrollers | 32-bit 32BIT 768KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | |||
| Bits | Other; A/D 8x10b; D/A 1x10b | |||||||
| RAM | 136 KB | 136 KB | 768 KB | 136 KB | 136 KB | |||
| ROM | 768 KB | 16 KB | 16 KB |