IC MCU 16BIT 96KB FLASH 80LQFP Product overview: M30280FAHP#U5B from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30280FAHP#U5B can be used for catalog matching and distributor lookup.
M16C/28 - 16-bit Microcomputers
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)
Manufacturer: Renesas Electronics America
Win Source Part Number: 020891-M30280FAHP#U5
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 71
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 80-LQFP (12x12)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)
MCU, 16BIT, 20MHZ, LQFP-80; Product Range:M16C Family, M16C/Tiny Series, M16C/28 Group Microcontrollers; Architecture:M16C/60
IC MCU 16BIT 96KB FLASH 80LQFP
IC MCU 16BIT 96KB FLASH 80LQFP
16-bit Microcontrollers - MCU MCU 3/5V 96K Pb-free 80-LQFP
IC MCU 16BIT 96KB FLASH 80LQFP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-M30280FAHP#U5B | M30280FAHP#U5B | M30280FAHP#U5B-ND | 020891-M30280FAHP#U5B | M30280FAHP#U5B | 23AH3289 | M30280FAHP#U5B | M30280FAHP#U5B | M30280FAHP#U5B | M30280FAHP#U5B |
| Product Name | 16-bit 16BIT 96KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - M30280FAHP#U5B | Microcontrollers | Mcu, 16Bit, 20Mhz, Lqfp-80; Product Range Renesas | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| RAM | 8 KB | 8 KB | 96 KB | 8 KB | 8 KB | 8 KB | 8 KB | |||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | |||||
| Package Type | Other; Tray | QFP; Other; LQFP80 | LFQP; Other; 80-LQFP | QFP; Other; 80-LQFP (12x12) | QFP; Other; 80-LQFP | QFP; Other; 80-LQFP | Other; 80-LQFP | |||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |