Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - M30260F6AGP#U3A M30260F6AGP#U3A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 020890-M30260F6AGP#U 3A Packaging: Tray Core Processor: M16C/60 Number of I/O: 39 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Family Name: M30260F6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LFQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): MB90457SPMT; MB90455SPMT; MB90456SPMT; Introduction Date: July 27, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 020890-M30260F6AGP#U 3A Packaging: Tray Core Processor: M16C/60 Number of I/O: 39 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Family Name: M30260F6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LFQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): MB90457SPMT; MB90455SPMT; MB90456SPMT; Introduction Date: July 27, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M30260F6AGP#U3A - 020890-M30260F6AGP#U3A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30260F6AGP#U3A
020890-M30260F6AGP#U3A
Embedded - Embedded - Microcontrollers - M30260F6AGP#U3A 020890-M30260F6AGP#U3A
Manufacturer: Renesas Electronics America Win Source Part Number: 020890-M30260F6AGP#U 3A Packaging: Tray Core Processor: M16C/60 Number of I/O: 39 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Family Name: M30260F6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LFQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): MB90457SPMT; MB90455SPMT; MB90456SPMT; Introduction Date: July 27, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 020890-M30260F6AGP#U3A
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 39
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Family Name: M30260F6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LFQFP (7x7)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): MB90457SPMT; MB90455SPMT; MB90456SPMT;
Introduction Date: July 27, 2006
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16BIT 48KB Embedded Microcontroller MCU - 685-M30260F6AGP#U3A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-M30260F6AGP#U3A
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-M30260F6AGP#U3A
IC MCU 16BIT 48KB FLASH 48LFQFP Product overview: M30260F6AGP#U3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30260F6AGP#U3A can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH 48LFQFP Product overview: M30260F6AGP#U3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30260F6AGP#U3A can be used for catalog matching and distributor lookup.

Supplier's Site
 - M30260F6AGP#U3A - Rochester Electronics
Newburyport, MA, United States
M30260 - M30260F6AGP - M16C / 26A MCU

M30260 - M30260F6AGP - M16C / 26A MCU

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30260F6AGP#U3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30260F6AGP#U3A
Integrated Circuits (ICs) - Embedded - Microcontrollers M30260F6AGP#U3A
IC MCU 16BIT 48KB FLASH 48LFQFP

IC MCU 16BIT 48KB FLASH 48LFQFP

Supplier's Site
Microcontrollers - M30260F6AGP#U3A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30260F6AGP#U3A
Microcontrollers M30260F6AGP#U3A
IC MCU 16BIT 48KB FLASH 48LFQFP

IC MCU 16BIT 48KB FLASH 48LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30260F6AGP#U3A
16-bit Microcontrollers - MCU M30260F6AGP#U3A
16-bit Microcontrollers - MCU MCU 3/5V 48K I-temp Pb-free 48-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 48K I-temp Pb-free 48-LQFP

Buy Now Datasheet
Embedded - Microcontrollers - M30260F6AGP#U3A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30260F6AGP#U3A
Embedded - Microcontrollers M30260F6AGP#U3A
IC MCU 16BIT 48KB FLASH 48LFQFP

IC MCU 16BIT 48KB FLASH 48LFQFP

Supplier's Site Datasheet
Microcontrollers - M30260F6AGP#U3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30260F6AGP#U3A
Microcontrollers M30260F6AGP#U3A
M16C/60 M16C™ M16C/Tiny/26A Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

M16C/60 M16C™ M16C/Tiny/26A Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 020890-M30260F6AGP#U3A 685-M30260F6AGP#U3A M30260F6AGP#U3A M30260F6AGP#U3A M30260F6AGP#U3A M30260F6AGP#U3A M30260F6AGP#U3A M30260F6AGP#U3A
Product Name Embedded - Embedded - Microcontrollers - M30260F6AGP#U3A 16-bit 16BIT 48KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Active Obsolete Removed; Obsolete Last Time Buy
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 48 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products