M32C/80 M16C™ M32C/80/83 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 100-QFP (14x20)
IC MCU 16/32B 512KB FLASH 100QFP
M32C/80 M16C™ M32C/80/83 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 100-QFP (14x20)
M32C/80 M16C™ M32C/80/83 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 100-QFP (14x20)
16-bit Microcontrollers - MCU MCU 3/5V 512K I-temp Pb-free 100-QFP
IC MCU 16/32B 512KB FLASH 100QFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M30833FJFP#U3-ND | M30833FJFP#U3 | M30833FJFP#U3 | M30833FJFP#U3 | M30833FJFP#U3 | M30833FJFP#U3 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 26x10b; D/A 2x8b | |||||
| RAM | 31 KB | 31 KB | 31 KB | 31 KB | ||
| ROM | 512 KB |