IC MCU 32BIT 64KB FLASH 48LQFP Product overview: LPC845M301JBD48E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC845M301JBD48E
RISC Microcontroller
Manufacturer: NXP USA Inc.
Win Source Part Number: 1316872-LPC845M301JB
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: ARM® Cortex®-M0+
Speed: 30MHz
Standard Package: 250
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, POR, PWM, WDT
Number of I/O: 42
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 12x12b; D/A 2x10b
Oscillator Type: External, Internal
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 48-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-14561,9353365055
Base Product Number: LPC845
RoHS Status: ROHS3 Compliant
ARM® Cortex®-M0+ LPC84x Microcontroller IC 32-Bit Single-Core 30MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
ARM Microcontrollers - MCU 32-bit ARM Cortex-M0+
IC MCU 32BIT 64KB FLASH 48LQFP
MCU, 32BIT, ARM CORTEX-M0+, 30MHZ, LQFP; Product Range:LPC Family LPC800 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:30MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:48Pins; RoHS Compliant: Yes
IC MCU 32BIT 64KB FLASH 48LQFP
IC MCU 32BIT 64KB FLASH 48LQFP
ARM® Cortex®-M0+ LPC84x Microcontroller IC 32-Bit Single-Core 30MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LPC845M301JBD48E | LPC845M301JBD48E | 1316872-LPC845M301JBD48E | 568-14561-ND | LPC845M301JBD48E | LPC845M301JBD48E | 60AC9987 | LPC845M301JBD48E | LPC845M301JBD48E | LPC845M301JBD48E |
| Product Name | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Mcu, 32Bit, Arm Cortex-M0+, 30Mhz, Lqfp; Product Range Nxp | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 30 MHz | 30 MHz | 30 MHz | 30 MHz | 30 MHz | 30 MHz | 30 MHz | |||
| RAM | 16 KB | 64 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | |||||
| Serial Interface | I2C/SPI/UART/USART | SPI; UART; USART |