Renesas Electronics Corporation Microcontrollers M30281FCHP#U9B

Description
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - M30281FCHP#U9B-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30281FCHP#U9B-ND
Microcontrollers M30281FCHP#U9B-ND
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-M30281FCHP#U9B
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-M30281FCHP#U9B
IC MCU 16BIT 128KB FLASH 64LFQFP Product overview: M30281FCHP#U9B from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30281FCHP#U9B can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 64LFQFP Product overview: M30281FCHP#U9B from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30281FCHP#U9B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - M30281FCHP#U9B - 811579-M30281FCHP#U9B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30281FCHP#U9B
811579-M30281FCHP#U9B
Embedded - Embedded - Microcontrollers - M30281FCHP#U9B 811579-M30281FCHP#U9B
Manufacturer: Renesas Electronics America Win Source Part Number: 811579-M30281FCHP#U9 B Packaging: Tray Mounting Style: SMD Core Processor: M16C/60 Speed: 20MHz Core Size: 16-Bit Connectivity: I2C, IEBus, SIO, UART/USART Peripherals: DMA, POR, PWM, Voltage Detect, WDT Number of I/O: 55 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supplier Device Package: 64-LFQFP (10x10) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Part Number Series: M30281 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Manufacturer: Renesas Electronics America
Win Source Part Number: 811579-M30281FCHP#U9B
Packaging: Tray
Mounting Style: SMD
Core Processor: M16C/60
Speed: 20MHz
Core Size: 16-Bit
Connectivity: I2C, IEBus, SIO, UART/USART
Peripherals: DMA, POR, PWM, Voltage Detect, WDT
Number of I/O: 55
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 12K x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supplier Device Package: 64-LFQFP (10x10)
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Part Number Series: M30281
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30281FCHP#U9B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30281FCHP#U9B
Integrated Circuits (ICs) - Embedded - Microcontrollers M30281FCHP#U9B
IC MCU 16BIT 128KB FLASH 64LFQFP

IC MCU 16BIT 128KB FLASH 64LFQFP

Supplier's Site
Embedded - Microcontrollers - M30281FCHP#U9B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30281FCHP#U9B
Embedded - Microcontrollers M30281FCHP#U9B
IC MCU 16BIT 128KB FLASH 64LFQFP

IC MCU 16BIT 128KB FLASH 64LFQFP

Supplier's Site Datasheet
Microcontrollers - M30281FCHP#U9B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30281FCHP#U9B
Microcontrollers M30281FCHP#U9B
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30281FCHP#U9B
16-bit Microcontrollers - MCU M30281FCHP#U9B
16-bit Microcontrollers - MCU MCU 3/5V 128K Pb-free 64-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 128K Pb-free 64-LQFP

Buy Now Datasheet
Microcontrollers - M30281FCHP#U9B - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30281FCHP#U9B
Microcontrollers M30281FCHP#U9B
IC MCU 16BIT 128KB FLASH 64LFQFP

IC MCU 16BIT 128KB FLASH 64LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M30281FCHP#U9B-ND 685-M30281FCHP#U9B 811579-M30281FCHP#U9B M30281FCHP#U9B M30281FCHP#U9B M30281FCHP#U9B M30281FCHP#U9B M30281FCHP#U9B
Product Name Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M30281FCHP#U9B Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 13x10b
RAM 12 KB 12 KB 128 KB 12 KB 12 KB 12 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT31VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C161KLMHABXQ - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
2 suppliers