M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
Manufacturer: Renesas Electronics America
Win Source Part Number: 847211-M30280FCHP#U9
Series: M16C™ M16C/Tiny/28
Features: series Microcontroller IC
Package: Tray
Number of I/O: 71
Family Name: M30280
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Microcontroller, 16-Bit, FLASH, 20MHz, CMOS, PQFP80
IC MCU 16BIT 128KB FLASH 80LQFP
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
16-bit Microcontrollers - MCU MCU 3/5V 128KPb-free 80-LQFP
IC MCU 16BIT 128KB FLASH 80LQFP
IC MCU 16BIT 128KB FLASH 80LQFP
| DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M30280FCHP#U9B-ND | 847211-M30280FCHP#U9B | M30280FCHP#U9B | M30280FCHP#U9B | M30280FCHP#U9B | M30280FCHP#U9B | M30280FCHP#U9B | M30280FCHP#U9B |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - M30280FCHP#U9B | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||||
| Bits | Other; A/D 24x10b | |||||||
| RAM | 12 KB | 12 KB | 12 KB | 12 KB | ||||
| ROM | 128 KB |