ARM® Cortex®-M4/M0 LPC43xx Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
ARM® Cortex®-M4/M0 LPC43xx Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
IC MCU 32BIT 1MB FLASH 208LQFP
IC MCU 32BIT 1MB FLASH 208LQFP
ARM Microcontrollers - MCU 32-bit ARM Cortex-M4/M0 MCU
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-12863-ND | LPC43S67JBD208E | LPC43S67JBD208E | LPC43S67JBD208E | LPC43S67JBD208E |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit | 32 Bit; 32-Bit Dual-Core | |
| Clock Speed | 204 MHz | 204 MHz | 204 MHz | ||
| Bits | Other; A/D 16x10b; D/A 1x10b | ||||
| RAM | 154 KB | 154 KB | 154 KB | ||
| ROM | 1000 KB |