Stellaris LM3S Microcontroller 100-LQFP -40 to 85
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 128KB FLASH 100LQFP
ARM Microcontrollers - MCU Stellaris Cortex M-3 10/100 MAC PHY
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S6610-IQC25-A2 | 726-1075-ND | LM3S6610-IQC25-A2 | LM3S6610-IQC25-A2 | LM3S6610-IQC25-A2 |
| Product Name | LM3S6610 Stellaris LM3S Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 128 KB | ||||
| ROM Type | Flash | Flash; FLASH |