NXP Semiconductors Microcontrollers LPC804M101JDH24FP

Description
ARM® Cortex®-M0+ LPC80xM Microcontroller IC 32-Bit Single-Core 15MHz 32KB (32K x 8) FLASH 24-TSSOP
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ LPC80xM Microcontroller IC 32-Bit Single-Core 15MHz 32KB (32K x 8) FLASH 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-13825-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-13825-ND
Microcontrollers 568-13825-ND
ARM® Cortex®-M0+ LPC80xM Microcontroller IC 32-Bit Single-Core 15MHz 32KB (32K x 8) FLASH 24-TSSOP

ARM® Cortex®-M0+ LPC80xM Microcontroller IC 32-Bit Single-Core 15MHz 32KB (32K x 8) FLASH 24-TSSOP

Buy Now Datasheet
 - LPC804M101JDH24FP - Rochester Electronics
Newburyport, MA, United States
LPC800 - Low-Cost Microcontrollers (MCUs) based on Arm Cortex -M0+ Core

LPC800 - Low-Cost Microcontrollers (MCUs) based on Arm Cortex -M0+ Core

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1070658-LPC804M101JDH24FP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1070658-LPC804M101JDH24FP
Integrated Circuits (ICs) - Embedded - Microcontrollers 1070658-LPC804M101JDH24FP
Win Source Part Number: 1070658-LPC804M101JD H24FP Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: LPC80xM Core Processor: ARM® Cortex®-M0+ Speed: 15MHz Package: Tube Standard Package: 1,575 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 12x12b; D/A 1x10b Oscillator Type: Internal Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V Alternative Parts (Cross-Reference): MSP430I2021TPWR; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: LPC804M101JDH24FP-ND ,935346815129,568-13 825 Base Product Number: LPC804

Win Source Part Number: 1070658-LPC804M101JDH24FP
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: LPC80xM
Core Processor: ARM® Cortex®-M0+
Speed: 15MHz
Package: Tube
Standard Package: 1,575
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 12x12b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
Alternative Parts (Cross-Reference): MSP430I2021TPWR;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: LPC804M101JDH24FP-ND,935346815129,568-13825
Base Product Number: LPC804

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-LPC804M101JDH24FP
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-LPC804M101JDH24FP
IC MCU 32BIT 32KB FLASH 24TSSOP Product overview: LPC804M101JDH24FP from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC804M101JDH24F P can be used for catalog matching and distributor lookup.

IC MCU 32BIT 32KB FLASH 24TSSOP Product overview: LPC804M101JDH24FP from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC804M101JDH24FP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
ARM Microcontrollers - MCU - LPC804M101JDH24FP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LPC804M101JDH24FP
ARM Microcontrollers - MCU LPC804M101JDH24FP
ARM Microcontrollers - MCU Cortex-M0 32KB 4KB 2 I2c, SPI, 21 GPIO

ARM Microcontrollers - MCU Cortex-M0 32KB 4KB 2 I2c, SPI, 21 GPIO

Buy Now Datasheet
Mpu, Arm Cortex-M0+, 15Mhz, Tsop-24; Product Range Nxp - 51AC2010 - Newark, An Avnet Company
Chicago, IL, United States
Mpu, Arm Cortex-M0+, 15Mhz, Tsop-24; Product Range Nxp
51AC2010
Mpu, Arm Cortex-M0+, 15Mhz, Tsop-24; Product Range Nxp 51AC2010
MPU, ARM CORTEX-M0+, 15MHZ, TSOP-24; Product Range:LPC Family LPC80x Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:15MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:24Pins; MCU RoHS Compliant: Yes

MPU, ARM CORTEX-M0+, 15MHZ, TSOP-24; Product Range:LPC Family LPC80x Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:15MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:24Pins; MCU RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - LPC804M101JDH24FP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LPC804M101JDH24FP
Microcontrollers LPC804M101JDH24FP
IC MCU 32BIT 32KB FLASH 24TSSOP

IC MCU 32BIT 32KB FLASH 24TSSOP

Supplier's Site Datasheet
Microcontrollers - LPC804M101JDH24FP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC804M101JDH24FP
Microcontrollers LPC804M101JDH24FP
ARM® Cortex®-M0+ LPC80xM Microcontroller IC 32-Bit Single-Core 15MHz 32KB (32K x 8) FLASH 24-TSSOP

ARM® Cortex®-M0+ LPC80xM Microcontroller IC 32-Bit Single-Core 15MHz 32KB (32K x 8) FLASH 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC804M101JDH24FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC804M101JDH24FP
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC804M101JDH24FP
IC MCU 32BIT 32KB FLASH 24TSSOP

IC MCU 32BIT 32KB FLASH 24TSSOP

Supplier's Site
Embedded - Microcontrollers - LPC804M101JDH24FP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC804M101JDH24FP
Embedded - Microcontrollers LPC804M101JDH24FP
IC MCU 32BIT 32KB FLASH 24TSSOP

IC MCU 32BIT 32KB FLASH 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-13825-ND LPC804M101JDH24FP 1070658-LPC804M101JDH24FP 685-LPC804M101JDH24FP LPC804M101JDH24FP 51AC2010 LPC804M101JDH24FP LPC804M101JDH24FP LPC804M101JDH24FP LPC804M101JDH24FP
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 32KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Mpu, Arm Cortex-M0+, 15Mhz, Tsop-24; Product Range Nxp Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 15 MHz 15 MHz 15 MHz 15 MHz 15 MHz 15 MHz 15 MHz
Bits Other; A/D 12x12b; D/A 1x10b
RAM 4 KB 32 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - COP8ACC720M8-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CILMCAKNUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers