ARM® Cortex®-M4/M0 LPC43xx Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 256-LBGA (17x17)
ARM® Cortex®-M4/M0 LPC43xx Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 256-LBGA (17x17)
IC MCU 32BIT 1MB FLASH 256LBGA
ARM Microcontrollers - MCU High Performance 32-bit Microcontroller based on ARM Cortex-M4/M0
IC MCU 32BIT 1MB FLASH 256LBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-12862-ND | LPC4367JET256E | LPC4367JET256E | LPC4367JET256E | LPC4367JET256E |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | 32 Bit | |
| Clock Speed | 204 MHz | 204 MHz | 204 MHz | ||
| Bits | Other; A/D 16x10b; D/A 1x10b | ||||
| RAM | 154 KB | 154 KB | 154 KB | ||
| ROM | 1000 KB |