Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - M30876FJBGP#U3 M30876FJBGP#U3

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 020907-M30876FJBGP#U 3 Packaging: Tray Core Processor: M32C/80 Number of I/O: 85 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Family Name: M30876 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LFQFP (14x14) Speed(Frequency): 32MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16/32-Bit Data RAM Size: 31K x 8 Alternative Parts (Cross-Reference): PC9S12HY64J0MLL; PC9S12HY64J0MLLR; SC9S12HA64J0VLL; Introduction Date: December 16, 2004 ECCN: 3A991 Country of Origin: Japan Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 020907-M30876FJBGP#U 3 Packaging: Tray Core Processor: M32C/80 Number of I/O: 85 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Family Name: M30876 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LFQFP (14x14) Speed(Frequency): 32MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16/32-Bit Data RAM Size: 31K x 8 Alternative Parts (Cross-Reference): PC9S12HY64J0MLL; PC9S12HY64J0MLLR; SC9S12HA64J0VLL; Introduction Date: December 16, 2004 ECCN: 3A991 Country of Origin: Japan Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M30876FJBGP#U3 - 020907-M30876FJBGP#U3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30876FJBGP#U3
020907-M30876FJBGP#U3
Embedded - Embedded - Microcontrollers - M30876FJBGP#U3 020907-M30876FJBGP#U3
Manufacturer: Renesas Electronics America Win Source Part Number: 020907-M30876FJBGP#U 3 Packaging: Tray Core Processor: M32C/80 Number of I/O: 85 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Family Name: M30876 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LFQFP (14x14) Speed(Frequency): 32MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16/32-Bit Data RAM Size: 31K x 8 Alternative Parts (Cross-Reference): PC9S12HY64J0MLL; PC9S12HY64J0MLLR; SC9S12HA64J0VLL; Introduction Date: December 16, 2004 ECCN: 3A991 Country of Origin: Japan Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 020907-M30876FJBGP#U3
Packaging: Tray
Core Processor: M32C/80
Number of I/O: 85
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Family Name: M30876
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LFQFP (14x14)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 16/32-Bit
Data RAM Size: 31K x 8
Alternative Parts (Cross-Reference): PC9S12HY64J0MLL; PC9S12HY64J0MLLR; SC9S12HA64J0VLL;
Introduction Date: December 16, 2004
ECCN: 3A991
Country of Origin: Japan
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - M30876FJBGP#U3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30876FJBGP#U3-ND
Microcontrollers M30876FJBGP#U3-ND
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-M30876FJBGP#U3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-M30876FJBGP#U3
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-M30876FJBGP#U3
IC MCU 16/32BIT 512KB 100LFQFP Product overview: M30876FJBGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30876FJBGP#U3 can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT 512KB 100LFQFP Product overview: M30876FJBGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30876FJBGP#U3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30876FJBGP#U3
16-bit Microcontrollers - MCU M30876FJBGP#U3
16-bit Microcontrollers - MCU MCU 3/5V 512K I-temp Pb-free 100-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 512K I-temp Pb-free 100-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30876FJBGP#U3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30876FJBGP#U3
Integrated Circuits (ICs) - Embedded - Microcontrollers M30876FJBGP#U3
IC MCU 16/32BIT 512KB 100LFQFP

IC MCU 16/32BIT 512KB 100LFQFP

Supplier's Site
Microcontrollers - M30876FJBGP#U3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30876FJBGP#U3
Microcontrollers M30876FJBGP#U3
IC MCU 16/32BIT 512KB 100LFQFP

IC MCU 16/32BIT 512KB 100LFQFP

Supplier's Site Datasheet
Microcontrollers - M30876FJBGP#U3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30876FJBGP#U3
Microcontrollers M30876FJBGP#U3
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - M30876FJBGP#U3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30876FJBGP#U3
Embedded - Microcontrollers M30876FJBGP#U3
IC MCU 16/32BIT 512KB 100LFQFP

IC MCU 16/32BIT 512KB 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 020907-M30876FJBGP#U3 M30876FJBGP#U3-ND 685-M30876FJBGP#U3 M30876FJBGP#U3 M30876FJBGP#U3 M30876FJBGP#U3 M30876FJBGP#U3 M30876FJBGP#U3
Product Name Embedded - Embedded - Microcontrollers - M30876FJBGP#U3 Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Life Cycle Stage Active Declining; Not For New Designs Declining; Not For New Designs
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 512 KB 31 KB 31 KB 31 KB 31 KB 31 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C505CA4EMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers