Win Source Part Number: 1018925-LPC11E66JBD4
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: LPC11Exx
Core Processor: ARM® Cortex®-M0+
Speed: 50MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 12K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.4V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 71 pct.
HTSUS: 8542.31.0001
Mfr: Freescale Semiconductor
Other Names: NXPFRELPC11E66JBD48E
IC MCU 32BIT 64KB FLASH 48LQFP Product overview: LPC11E66JBD48E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC11E66JBD48E can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0+ LPC11Exx Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 64KB FLASH 48LQFP
ARM® Cortex®-M0+ LPC11Exx Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
ARM® Cortex®-M0+ LPC11Exx Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
ARM Microcontrollers - MCU 32bit ARM Cortex-M0+ microcontroller
IC MCU 32BIT 64KB FLASH 48LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1018925-LPC11E66JBD48E | 685-LPC11E66JBD48E | 568-14491-ND | LPC11E66JBD48E | LPC11E66JBD48E | LPC11E66JBD48E | LPC11E66JBD48E |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| RAM | 64 KB | 12 KB | 12 KB | 12 KB | 12 KB | ||
| ROM | 4 KB | 4 KB | 64 KB | ||||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash |