Texas Instruments LM3S8738 Stellaris LM3S Microcontroller LM3S8738-IBZ50-A2

Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S8738 Stellaris LM3S Microcontroller - LM3S8738-IBZ50-A2 - Texas Instruments
Dallas, TX, United States
LM3S8738 Stellaris LM3S Microcontroller
LM3S8738-IBZ50-A2
LM3S8738 Stellaris LM3S Microcontroller LM3S8738-IBZ50-A2
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Buy Now Datasheet
Microcontrollers - 296-25711-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25711-ND
Microcontrollers 296-25711-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet
 - LM3S8738-IBZ50-A2 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, 50MHz, CMOS, PBGA108

RISC Microcontroller, 32-Bit, FLASH, 50MHz, CMOS, PBGA108

Supplier's Site Datasheet
Microcontrollers - LM3S8738-IBZ50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S8738-IBZ50-A2
Microcontrollers LM3S8738-IBZ50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 108-BGA (10x10)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S8738-IBZ50-A2
ARM Microcontrollers - MCU LM3S8738-IBZ50-A2
ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 128K, Ind Temp

ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 128K, Ind Temp

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S8738-IBZ50-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S8738-IBZ50-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S8738-IBZ50-A2
IC MCU 32BIT 128KB FLASH 108BGA

IC MCU 32BIT 128KB FLASH 108BGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S8738-IBZ50-A2 296-25711-ND LM3S8738-IBZ50-A2 LM3S8738-IBZ50-A2 LM3S8738-IBZ50-A2 LM3S8738-IBZ50-A2
Product Name LM3S8738 Stellaris LM3S Microcontroller Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz
Bits Other; A/D 8x10b
RAM 64 KB 64 KB 64 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COPC922-DNG/WM/EPDB1785 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers