NXP Semiconductors Embedded - Embedded - Microcontrollers - LPC4322JET100E LPC4322JET100E

Description
Manufacturer: NXP Win Source Part Number: 878023-LPC4322JET100 E Series: LPC43xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9) Core Processor: ARM® Cortex®-M4/M0 Speed: 204MHz Package: Tray Package: 100-TFBGA Mounting: Surface Mount Core Size: 32-Bit Dual-Core Connectivity: CANbus, EBI/EMI, I²C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, WDT Number of I/O: 49 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 Data Converters: A/D 4x10b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 2.2V ~ 3.6V Family Name: LPC4322 Categories: Integrated Circuits (ICs) Case / Package: 100-TFBGA (9x9) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14228, 935299668551, LPC4322JET100E-ND
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 878023-LPC4322JET100 E Series: LPC43xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9) Core Processor: ARM® Cortex®-M4/M0 Speed: 204MHz Package: Tray Package: 100-TFBGA Mounting: Surface Mount Core Size: 32-Bit Dual-Core Connectivity: CANbus, EBI/EMI, I²C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, WDT Number of I/O: 49 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 Data Converters: A/D 4x10b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 2.2V ~ 3.6V Family Name: LPC4322 Categories: Integrated Circuits (ICs) Case / Package: 100-TFBGA (9x9) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14228, 935299668551, LPC4322JET100E-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LPC4322JET100E - 878023-LPC4322JET100E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC4322JET100E
878023-LPC4322JET100E
Embedded - Embedded - Microcontrollers - LPC4322JET100E 878023-LPC4322JET100E
Manufacturer: NXP Win Source Part Number: 878023-LPC4322JET100 E Series: LPC43xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9) Core Processor: ARM® Cortex®-M4/M0 Speed: 204MHz Package: Tray Package: 100-TFBGA Mounting: Surface Mount Core Size: 32-Bit Dual-Core Connectivity: CANbus, EBI/EMI, I²C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, WDT Number of I/O: 49 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 Data Converters: A/D 4x10b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 2.2V ~ 3.6V Family Name: LPC4322 Categories: Integrated Circuits (ICs) Case / Package: 100-TFBGA (9x9) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14228, 935299668551, LPC4322JET100E-ND

Manufacturer: NXP
Win Source Part Number: 878023-LPC4322JET100E
Series: LPC43xx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
Core Processor: ARM® Cortex®-M4/M0
Speed: 204MHz
Package: Tray
Package: 100-TFBGA
Mounting: Surface Mount
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, EBI/EMI, I²C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, WDT
Number of I/O: 49
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 16K x 8
Data Converters: A/D 4x10b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 2.2V ~ 3.6V
Family Name: LPC4322
Categories: Integrated Circuits (ICs)
Case / Package: 100-TFBGA (9x9)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-14228, 935299668551, LPC4322JET100E-ND

Buy Now Datasheet
Microcontrollers - 568-14228-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14228-ND
Microcontrollers 568-14228-ND
ARM® Cortex®-M4/M0 LPC43xx Microcontroller IC 32-Bit Dual-Core 204MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)

ARM® Cortex®-M4/M0 LPC43xx Microcontroller IC 32-Bit Dual-Core 204MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-LPC4322JET100E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-LPC4322JET100E
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-LPC4322JET100E
IC MCU 32BIT 512KB FLSH 100TFBGA Product overview: LPC4322JET100E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC4322JET100E can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLSH 100TFBGA Product overview: LPC4322JET100E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC4322JET100E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LPC4322JET100E
ARM Microcontrollers - MCU LPC4322JET100E
ARM Microcontrollers - MCU High Performance 32-bit Microcontroller (MCU) based on ARM Cortex-M4/M0 Cores

ARM Microcontrollers - MCU High Performance 32-bit Microcontroller (MCU) based on ARM Cortex-M4/M0 Cores

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC4322JET100E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC4322JET100E
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC4322JET100E
IC MCU 32BIT 512KB FLSH 100TFBGA

IC MCU 32BIT 512KB FLSH 100TFBGA

Supplier's Site
Embedded - Microcontrollers - LPC4322JET100E - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC4322JET100E
Embedded - Microcontrollers LPC4322JET100E
IC MCU 32BIT 512KB FLSH 100TFBGA

IC MCU 32BIT 512KB FLSH 100TFBGA

Supplier's Site Datasheet
Microcontrollers - LPC4322JET100E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC4322JET100E
Microcontrollers LPC4322JET100E
ARM® Cortex®-M4/M0 LPC43xx Microcontroller IC 32-Bit Dual-Core 204MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)

ARM® Cortex®-M4/M0 LPC43xx Microcontroller IC 32-Bit Dual-Core 204MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)

Buy Now Datasheet
Microcontrollers - LPC4322JET100E - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LPC4322JET100E
Microcontrollers LPC4322JET100E
IC MCU 32BIT 512KB FLSH 100TFBGA

IC MCU 32BIT 512KB FLSH 100TFBGA

Supplier's Site Datasheet
NXP LPC4322JET100E MCU, 32BIT, CORTEX-M4, 204MHZ, TFBGA-100 - 568-LPC4322JET100E - Utmel Electronic Limited
Hong Kong, China
NXP LPC4322JET100E MCU, 32BIT, CORTEX-M4, 204MHZ, TFBGA-100
568-LPC4322JET100E
NXP LPC4322JET100E MCU, 32BIT, CORTEX-M4, 204MHZ, TFBGA-100 568-LPC4322JET100E
NXP LPC4322JET100E MCU, 32BIT, CORTEX-M4, 204MHZ, TFBGA-100

NXP LPC4322JET100E MCU, 32BIT, CORTEX-M4, 204MHZ, TFBGA-100

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 878023-LPC4322JET100E 568-14228-ND 685-LPC4322JET100E LPC4322JET100E LPC4322JET100E LPC4322JET100E LPC4322JET100E LPC4322JET100E 568-LPC4322JET100E
Product Name Embedded - Embedded - Microcontrollers - LPC4322JET100E Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers NXP LPC4322JET100E MCU, 32BIT, CORTEX-M4, 204MHZ, TFBGA-100
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit; 32-Bit Dual-Core 32 Bit 32 Bit
Clock Speed 204 MHz 204 MHz 204 MHz 204 MHz 204 MHz 204 MHz 25 MHz
RAM 512 KB 104 KB 104 KB 104 KB 104 KB 104 KB 104 KB
ROM 16 KB 512 KB 16 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 62-0266PBF - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC848BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details