RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 50MHz, CMOS, PQFP64
ARM® Cortex®-M0 LPC11E3x Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH
IC MCU 32BIT 96KB FLASH 64LQFP Product overview: LPC11E36FBD64/501E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC11E36FBD64/50
ARM® Cortex®-M0 LPC11E3x Microcontroller IC 32-Bit 50MHz 96KB (96K x 8) FLASH 64-LQFP (10x10)
ARM® Cortex®-M0 LPC11E3x Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH
IC MCU 32BIT 96KB FLASH 64LQFP
ARM Microcontrollers - MCU Scalable Entry Level 32-bit Microcontroller (MCU) based on ARM Cortex-M0+/M0 Cores
LPC11E36 - Cortex-M0+/M0 RISC Mi
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LPC11E36FBD64/501E | 568-14530-ND | 685-LPC11E36FBD64/501E | LPC11E36FBD64/501E | LPC11E36FBD64/501E | LPC11E36FBD64/501E | LPC11E36FBD64/501E | LPC11E36FBD64/501E |
| Product Name | Microcontrollers | 32-bit 32BIT 96KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Life Cycle Stage | Active | Active | Active | Active | ||||
| ROM Type | Flash | Flash | EEPROM; EEPROM | Flash; FLASH | ||||
| Package Type | QFP; Other; LQFP64 | LFQP; Other; 64-LQFP | Other; Bulk | QFP; Other; 64-LQFP | QFP; Other; 64-LQFP | Other; 64-LQFP | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz |