Renesas Electronics Corporation 32-bit 32BIT 384KB Embedded Microcontroller MCU M30855FHGP#U5

Description
IC MCU 16/32BIT 384KB 144LFQFP Product overview: M30855FHGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30855FHGP#U5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16/32BIT 384KB 144LFQFP Product overview: M30855FHGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30855FHGP#U5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 384KB Embedded Microcontroller MCU - 685-M30855FHGP#U5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 384KB Embedded Microcontroller MCU
685-M30855FHGP#U5
32-bit 32BIT 384KB Embedded Microcontroller MCU 685-M30855FHGP#U5
IC MCU 16/32BIT 384KB 144LFQFP Product overview: M30855FHGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30855FHGP#U5 can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT 384KB 144LFQFP Product overview: M30855FHGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30855FHGP#U5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - M30855FHGP#U5 - 924822-M30855FHGP#U5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30855FHGP#U5
924822-M30855FHGP#U5
Embedded - Embedded - Microcontrollers - M30855FHGP#U5 924822-M30855FHGP#U5
Manufacturer: Renesas Electronics America Win Source Part Number: 924822-M30855FHGP#U5 Series: M16C™ M32C/80/85 Operating Temperature Range: -20°C ~ 85°C (TA) Features: M32C/80 series Microcontroller IC 16/32-Bit 32MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20) Core Processor: M32C/80 Speed: 32MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: CANbus, I2C, IEBus, SIO, UART/USART Peripherals: DMA, WDT Number of I/O: 121 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 34x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: M30855 Categories: Integrated Circuits (ICs) Case / Package: 144-LFQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 924822-M30855FHGP#U5
Series: M16C™ M32C/80/85
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: M32C/80 series Microcontroller IC 16/32-Bit 32MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)
Core Processor: M32C/80
Speed: 32MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 16/32-Bit
Connectivity: CANbus, I2C, IEBus, SIO, UART/USART
Peripherals: DMA, WDT
Number of I/O: 121
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
Data Converters: A/D 34x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: M30855
Categories: Integrated Circuits (ICs)
Case / Package: 144-LFQFP (20x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - M30855FHGP#U5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30855FHGP#U5-ND
Microcontrollers M30855FHGP#U5-ND
M32C/80 M16C™ M32C/80/85 Microcontroller IC 16/32-Bit 32MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)

M32C/80 M16C™ M32C/80/85 Microcontroller IC 16/32-Bit 32MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
MCU 16-bit M16C CISC 384KB Flash 5V 144-Pin LQFP - 668-M30855FHGP#U5 - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit M16C CISC 384KB Flash 5V 144-Pin LQFP
668-M30855FHGP#U5
MCU 16-bit M16C CISC 384KB Flash 5V 144-Pin LQFP 668-M30855FHGP#U5
MCU 16-bit M16C CISC 384KB Flash 5V 144-Pin LQFP

MCU 16-bit M16C CISC 384KB Flash 5V 144-Pin LQFP

Supplier's Site
Embedded - Microcontrollers - M30855FHGP#U5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30855FHGP#U5
Embedded - Microcontrollers M30855FHGP#U5
IC MCU 16/32BIT 384KB 144LFQFP

IC MCU 16/32BIT 384KB 144LFQFP

Supplier's Site Datasheet
Microcontrollers - M30855FHGP#U5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30855FHGP#U5
Microcontrollers M30855FHGP#U5
M32C/80 M16C™ M32C/80/85 Microcontroller IC 16/32-Bit 32MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)

M32C/80 M16C™ M32C/80/85 Microcontroller IC 16/32-Bit 32MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30855FHGP#U5
16-bit Microcontrollers - MCU M30855FHGP#U5
16-bit Microcontrollers - MCU MCU 3/5V 384K Pb-free 144-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 384K Pb-free 144-LQFP

Buy Now Datasheet
Microcontrollers - M30855FHGP#U5 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30855FHGP#U5
Microcontrollers M30855FHGP#U5
IC MCU 16/32BIT 384KB 144LFQFP

IC MCU 16/32BIT 384KB 144LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30855FHGP#U5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30855FHGP#U5
Integrated Circuits (ICs) - Embedded - Microcontrollers M30855FHGP#U5
IC MCU 16/32BIT 384KB 144LFQFP

IC MCU 16/32BIT 384KB 144LFQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M30855FHGP#U5 924822-M30855FHGP#U5 M30855FHGP#U5-ND 668-M30855FHGP#U5 M30855FHGP#U5 M30855FHGP#U5 M30855FHGP#U5 M30855FHGP#U5 M30855FHGP#U5
Product Name 32-bit 32BIT 384KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M30855FHGP#U5 Microcontrollers MCU 16-bit M16C CISC 384KB Flash 5V 144-Pin LQFP Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit
RAM 24 KB 384 KB 24 KB 24 KB 24 KB 24 KB 24 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5 volts 3 to 5.5 volts 5.5 volts
Package Type Other; Tray QFP; Other; 144-LFQFP (20x20) LFQP; Other; 144-LQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP Other; 144-LQFP
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C161OL25MHABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers